The GRF5521 is a high gain, two-stage InGaP HBT power amplifier designed to deliver excellent P1dB, ACLR and IM3 performance the 2110 to 2170 MHz band. Its exceptional native linearity makes it an ideal choice for transmitter applications that typically do not employ digital predistortion correction schemes.
| Richardson RFPD | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | GRF5521 |
| Product Name | RF & MW Power Amplifier |
| Amplifier Type | Power Amplifier |
| Frequency Range | 2110 to 2170 MHz |
| Maximum Gain | 31 dB |