Guerrilla RF RF & MW LNA GRF5220

Description
The GRF5220 is a high linearity PA with ultra-low noise figure (NF). The device delivers excellent P1dB, IP3 and NF over a wide range of frequencies with fractional bandwidths >30%. In addition to use as a PA or linear driver, GRF5220 is well suited to demanding first, second or third stage LNA applications requiring high linearity, ruggedness and low NF.
Request a Quote
Description
The GRF5220 is a high linearity PA with ultra-low noise figure (NF). The device delivers excellent P1dB, IP3 and NF over a wide range of frequencies with fractional bandwidths >30%. In addition to use as a PA or linear driver, GRF5220 is well suited to demanding first, second or third stage LNA applications requiring high linearity, ruggedness and low NF.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - GRF5220 - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
GRF5220
RF & MW LNA GRF5220
The GRF5220 is a high linearity PA with ultra-low noise figure (NF). The device delivers excellent P1dB, IP3 and NF over a wide range of frequencies with fractional bandwidths >30%. In addition to use as a PA or linear driver, GRF5220 is well suited to demanding first, second or third stage LNA applications requiring high linearity, ruggedness and low NF.

The GRF5220 is a high linearity PA with ultra-low noise figure (NF). The device delivers excellent P1dB, IP3 and NF over a wide range of frequencies with fractional bandwidths >30%.

In addition to use as a PA or linear driver, GRF5220 is well suited to demanding first, second or third stage LNA applications requiring high linearity, ruggedness and low NF.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number GRF5220
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 3000 MHz
Maximum Gain 15.8 dB
Output Power 26.9 dBm
Noise Figure 1.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AGB3306S24Q1 - 911223-AGB3306S24Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; SOT-89
View Details
2.4 GHz Power Amplifier IC - SE2425U - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 28.2 dB
View Details
Low Noise Amplifiers - NLA-25300-27200-50-18 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 25300 to 27200 MHz
Minimum Gain 50 dB
View Details
RF Amplifiers - BGA615L7E6327XTSA1 - 096431-BGA615L7E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 1575 MHz
Minimum Gain 18 dB
View Details
3 suppliers