Guerrilla RF Gain Block GRF3012

Description
The GRF3012 is a broadband gain block designed for RF applications from near DC through X-Band. This resistively biased device employs an external resistor in series with VCC to set a nominal ICCQ of 22 mA. The GRF3012 is internally matched to 50 Ohm at the input and output ports. The device can be operated down to low frequency via the selection of suitably large input/output caps and bias inductor.
Request a Quote Datasheet
Description
The GRF3012 is a broadband gain block designed for RF applications from near DC through X-Band. This resistively biased device employs an external resistor in series with VCC to set a nominal ICCQ of 22 mA. The GRF3012 is internally matched to 50 Ohm at the input and output ports. The device can be operated down to low frequency via the selection of suitably large input/output caps and bias inductor.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gain Block - GRF3012 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
GRF3012
Gain Block GRF3012
The GRF3012 is a broadband gain block designed for RF applications from near DC through X-Band. This resistively biased device employs an external resistor in series with VCC to set a nominal ICCQ of 22 mA. The GRF3012 is internally matched to 50 Ohm at the input and output ports. The device can be operated down to low frequency via the selection of suitably large input/output caps and bias inductor.

The GRF3012 is a broadband gain block designed for RF applications from near DC through X-Band.

This resistively biased device employs an external resistor in series with VCC to set a nominal ICCQ of 22 mA. The GRF3012 is internally matched to 50 Ohm at the input and output ports.

The device can be operated down to low frequency via the selection of suitably large input/output caps and bias inductor.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number GRF3012
Product Name Gain Block
Frequency Range 0.0 to 12000 MHz
Maximum Gain 11 dB
Output Power 5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Connectorized SMA, High Power, Linear Amplifier, 0.1 MHz to 200 MHz, 50Ω - LZY-22+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -10 to 50 C (14 to 122 F)
Package Type Connectorized
View Details
2 suppliers
Specs
Applications RF Microwave
Package Type Surface Mount; 5-MPAK
View Details
RF Amplifiers - BGA7M1N6E6327XTSA1 - 1023304-BGA7M1N6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 1800 to 2200 MHz
Minimum Gain 13 dB
View Details
4 suppliers