Guerrilla RF RF & MW LNA GRF2543

Description
GRF2543 is an ultra-low noise amplifier (LNA) with by-pass designed for IEEE 802.11a/n/ac/p applications over 5.1 GHz to 5.925 GHz. The device exhibits out-standing noise figure, linearity and gain to 6 GHz. Note that the reported NF is for the entire evaluation board from SMA to SMA connector. The LNA is operated from a single positive supply of 2.7 to 5.0 V with typical bias condition of 3.3 volts and 15 mA
Request a Quote Datasheet
Description
GRF2543 is an ultra-low noise amplifier (LNA) with by-pass designed for IEEE 802.11a/n/ac/p applications over 5.1 GHz to 5.925 GHz. The device exhibits out-standing noise figure, linearity and gain to 6 GHz. Note that the reported NF is for the entire evaluation board from SMA to SMA connector. The LNA is operated from a single positive supply of 2.7 to 5.0 V with typical bias condition of 3.3 volts and 15 mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
RF & MW LNA
GRF2543
RF & MW LNA GRF2543
GRF2543 is an ultra-low noise amplifier (LNA) with by-pass designed for IEEE 802.11a/n/ac/p applications over 5.1 GHz to 5.925 GHz. The device exhibits out-standing noise figure, linearity and gain to 6 GHz. Note that the reported NF is for the entire evaluation board from SMA to SMA connector. The LNA is operated from a single positive supply of 2.7 to 5.0 V with typical bias condition of 3.3 volts and 15 mA

GRF2543 is an ultra-low noise amplifier (LNA) with by-pass designed for IEEE 802.11a/n/ac/p applications over 5.1 GHz to 5.925 GHz. The device exhibits out-standing noise figure, linearity and gain to 6 GHz. Note that the reported NF is for the entire evaluation board from SMA to SMA connector.

The LNA is operated from a single positive supply of 2.7 to 5.0 V with typical bias condition of 3.3 volts and 15 mA

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number GRF2543
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 4900 to 6000 MHz
Maximum Gain 14.4 dB
Output Power -1 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 6000 MHz, 50Ω, 1.5x1.5 mm QFN Style Package - LEE1-6+ - Mini-Circuits
Specs
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency Range 6000 MHz
Minimum Gain 13.2 dB
View Details
ADM-8536PSM, 2 - 20 GHz High Dynamic Range Gain Block - ADM-8536PSM - Marki Microwave LLC
Specs
Frequency Range 2000 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
1 GHz, 28 dB Gain CATV Power Doubler Amplifier - ACA2788 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 27 dB
Maximum Gain 29 dB
View Details