GRF2171 is an ultra-high gain, ultra-low noise amplifier that can be tuned over a wide range of frequencies.
Flexible biasing allows the device to be configured for a wide range of Vdd and Iddq values for optimal efficiency and linearity.
| Richardson RFPD | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | GRF2171 |
| Product Name | RF & MW LNA |
| Amplifier Type | Low Noise Amplifier |
| Frequency Range | 2500 to 5000 MHz |
| Maximum Gain | 26.8 dB |
| Output Power | 18.7 dBm |
| Noise Figure | 0.8000 dB |