The GRF2072 is a broadband, linear, ultra-low noise amplifier designed for small cell, wireless infrastructure and other high performance RF applications requiring ultra-low NF, high gain and linearity.
Configured as a first stage LNA, linear driver or cascaded gain block, it offers high levels of reuse both within a de-sign and across platforms.
| Richardson RFPD | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | GRF2072 |
| Product Name | RF & MW LNA |
| Amplifier Type | Low Noise Amplifier |
| Frequency Range | 1500 to 3800 MHz |
| Maximum Gain | 19.8 dB |
| Output Power | 20 dBm |
| Noise Figure | 0.5500 dB |