Mini-Circuits SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 8000 MHz, 50Ω, SOT-89 Style Package GALI-2+

Description
Gali-2+ (RoHS compliant) is a wideband amplifier offering high dynamic range. It has repeatable performance from lot to lot, and is enclosed in a SOT-89 package. It uses patented Transient Protected Darlington configuration and is fabricated using InGaP HBT technology. Expected MTTF is 20,000 years at +85°C case temperature. Gali-2+ is designed to be rugged for ESD and supply switch-on transients. SIMPLIFIED SCHEMATIC AND PIN DESCRIPTION RF-OUT and DC-IN RF-IN 3 RF-OUT & DC-IN 4 2 GROUND 1 RF-IN GROUND Function Pin Number Description RF-IN 1 RF input pin. This pin requires the use of an external DC blocking capacitor chosen for the frequency of operation. RF output and bias pin. DC voltage is present on this pin; therefore a DC blocking capacitor is necessary for proper RF-OUT and DC-IN 3 operation. An RF choke is needed to feed DC bias without loss of RF signal due to the bias connection, as shown in “Recommended Application Circuit”. Connections to ground. Use via holes as shown in “Suggested Layout for PCB Design” to reduce ground path GND 2,4 inductance for best performance. REV. T ECO-024667 GALI-2+ MCL NY 260420 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 MMIC SURFACE MOUNT Monolithic Amplifier GALI-2+ 50Ω DC to 8 GHz
Request a Quote Datasheet
Description
Gali-2+ (RoHS compliant) is a wideband amplifier offering high dynamic range. It has repeatable performance from lot to lot, and is enclosed in a SOT-89 package. It uses patented Transient Protected Darlington configuration and is fabricated using InGaP HBT technology. Expected MTTF is 20,000 years at +85°C case temperature. Gali-2+ is designed to be rugged for ESD and supply switch-on transients. SIMPLIFIED SCHEMATIC AND PIN DESCRIPTION RF-OUT and DC-IN RF-IN 3 RF-OUT & DC-IN 4 2 GROUND 1 RF-IN GROUND Function Pin Number Description RF-IN 1 RF input pin. This pin requires the use of an external DC blocking capacitor chosen for the frequency of operation. RF output and bias pin. DC voltage is present on this pin; therefore a DC blocking capacitor is necessary for proper RF-OUT and DC-IN 3 operation. An RF choke is needed to feed DC bias without loss of RF signal due to the bias connection, as shown in “Recommended Application Circuit”. Connections to ground. Use via holes as shown in “Suggested Layout for PCB Design” to reduce ground path GND 2,4 inductance for best performance. REV. T ECO-024667 GALI-2+ MCL NY 260420 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 MMIC SURFACE MOUNT Monolithic Amplifier GALI-2+ 50Ω DC to 8 GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 8000 MHz, 50Ω, SOT-89 Style Package - GALI-2+ - Mini-Circuits
Brooklyn, NY, United States
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 8000 MHz, 50Ω, SOT-89 Style Package
GALI-2+
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 8000 MHz, 50Ω, SOT-89 Style Package GALI-2+
Gali-2+ (RoHS compliant) is a wideband amplifier offering high dynamic range. It has repeatable performance from lot to lot, and is enclosed in a SOT-89 package. It uses patented Transient Protected Darlington configuration and is fabricated using InGaP HBT technology. Expected MTTF is 20,000 years at +85°C case temperature. Gali-2+ is designed to be rugged for ESD and supply switch-on transients. SIMPLIFIED SCHEMATIC AND PIN DESCRIPTION RF-OUT and DC-IN RF-IN 3 RF-OUT & DC-IN 4 2 GROUND 1 RF-IN GROUND Function Pin Number Description RF-IN 1 RF input pin. This pin requires the use of an external DC blocking capacitor chosen for the frequency of operation. RF output and bias pin. DC voltage is present on this pin; therefore a DC blocking capacitor is necessary for proper RF-OUT and DC-IN 3 operation. An RF choke is needed to feed DC bias without loss of RF signal due to the bias connection, as shown in “Recommended Application Circuit”. Connections to ground. Use via holes as shown in “Suggested Layout for PCB Design” to reduce ground path GND 2,4 inductance for best performance. REV. T ECO-024667 GALI-2+ MCL NY 260420 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 MMIC SURFACE MOUNT Monolithic Amplifier GALI-2+ 50Ω DC to 8 GHz

Gali-2+ (RoHS compliant) is a wideband amplifier offering high dynamic range. It has repeatable performance from lot to lot, and is enclosed in a SOT-89 package. It uses patented Transient Protected Darlington configuration and is fabricated using InGaP HBT technology. Expected MTTF is 20,000 years at +85°C case temperature. Gali-2+ is designed to be rugged for ESD and supply switch-on transients. SIMPLIFIED SCHEMATIC AND PIN DESCRIPTION RF-OUT and DC-IN RF-IN 3 RF-OUT & DC-IN 4 2 GROUND 1 RF-IN GROUND Function Pin Number Description RF-IN 1 RF input pin. This pin requires the use of an external DC blocking capacitor chosen for the frequency of operation. RF output and bias pin. DC voltage is present on this pin; therefore a DC blocking capacitor is necessary for proper RF-OUT and DC-IN 3 operation. An RF choke is needed to feed DC bias without loss of RF signal due to the bias connection, as shown in “Recommended Application Circuit”. Connections to ground. Use via holes as shown in “Suggested Layout for PCB Design” to reduce ground path GND 2,4 inductance for best performance. REV. T ECO-024667 GALI-2+ MCL NY 260420 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.com PAGE 1 OF 4 MMIC SURFACE MOUNT Monolithic Amplifier GALI-2+ 50Ω DC to 8 GHz

Supplier's Site Datasheet
RF Amplifiers - 3157-GALI-2+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-GALI-2+DKR-ND
RF Amplifiers 3157-GALI-2+DKR-ND
RF Amplifier IC Cellular, PCS 0Hz ~ 8GHz SOT-89

RF Amplifier IC Cellular, PCS 0Hz ~ 8GHz SOT-89

Buy Now Datasheet
RF Amplifiers - 3157-GALI-2+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-GALI-2+CT-ND
RF Amplifiers 3157-GALI-2+CT-ND
RF Amplifier IC Cellular, PCS 0Hz ~ 8GHz SOT-89

RF Amplifier IC Cellular, PCS 0Hz ~ 8GHz SOT-89

Buy Now Datasheet
RF Amplifiers - 3157-GALI-2+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-GALI-2+TR-ND
RF Amplifiers 3157-GALI-2+TR-ND
RF Amplifier IC Cellular, PCS 0Hz ~ 8GHz SOT-89

RF Amplifier IC Cellular, PCS 0Hz ~ 8GHz SOT-89

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - GALI-2+
267139-GALI-2+
RF Amplifiers - GALI-2+ 267139-GALI-2+
Manufacturer: Mini-Circuits Win Source Part Number: 267139-GALI-2+ Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Mini-Circuits
Win Source Part Number: 267139-GALI-2+
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now
RF and Wireless - RF Amplifiers - GALI-2+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
GALI-2+
RF and Wireless - RF Amplifiers GALI-2+
IC AMP CELLULAR 0HZ-8GHZ SOT89

IC AMP CELLULAR 0HZ-8GHZ SOT89

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number GALI-2+ 3157-GALI-2+DKR-ND 267139-GALI-2+ GALI-2+
Product Name SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 8000 MHz, 50Ω, SOT-89 Style Package RF Amplifiers RF Amplifiers - GALI-2+ RF and Wireless - RF Amplifiers
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 8000 MHz 0.0 to 8000 MHz 0.0 to 8000 MHz
Minimum Gain 12 dB 15.1 dB ? to 15.1 dB
Maximum Gain 16.2 dB 15.1 dB 15.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Connectorized SMA-N, High Power, Linear Amplifier, 800 MHz to 1000 MHz, 50Ω - ZHL-100W-13+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 45 C (-4 to 113 F)
Frequency Range 800 to 1000 MHz
View Details
2 suppliers
Connectorized SMA, Linear, Gain Block Amplifier, 10 MHz to 1200 MHz, 50Ω - ZFL-1200G+ - Mini-Circuits
Specs
Operating Temperature -20 to 71 C (-4 to 160 F)
Frequency Range 10 to 1200 MHz
Minimum Gain 23 dB
View Details
Connectorized SMA-N, 100W High Power Amplifier, 20 MHz to 1000 MHz, 50Ω - ZHL20M1G0100X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Applications Radar Systems
Operating Temperature 90 C (194 F)
View Details
RF Gain Block Amplifier, 600 - 4200 MHz, 50Ω - ZHL-0G64G21W1X+ - Mini-Circuits
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 600 to 4200 MHz
Minimum Gain 44 dB
View Details