RS Components, Ltd. Conduit Fittings 2149572

Description
NPB LT M32 Fixed Fitting 32mm
Request a Quote
Description
NPB LT M32 Fixed Fitting 32mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 2149572 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
2149572
Conduit Fittings 2149572
NPB LT M32 Fixed Fitting 32mm

NPB LT M32 Fixed Fitting 32mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 2149572
Product Name Conduit Fittings
Fitting Type Fixed fitting
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.65 inch (42 mm)
Material Nylon; Nylon
View Details
Conduit Fittings - 228693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Angle box
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Conduit Fittings - 8726088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 1.34 inch (34 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details
Conduit Fittings - 623940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.6299 inch (16 mm)
Material Brass
View Details