Greaves Corporation Standard Tie N1150

Description
ONE PIECE TYPE NYLON 6.6 MATERIAL NATURAL COLOR 11 INCH 11 LENGTH IN INCH 0.187 INCH UL APPROVAL 100 PER CARTON STANDARD PACKAGE 50 LB TENSILE STRENGTH 3 INCH BUNDLE DIAMETER NYLON 6.6 CLIP MATERIAL LENGTH IN INCH - UOM IN
Datasheet
Description
ONE PIECE TYPE NYLON 6.6 MATERIAL NATURAL COLOR 11 INCH 11 LENGTH IN INCH 0.187 INCH UL APPROVAL 100 PER CARTON STANDARD PACKAGE 50 LB TENSILE STRENGTH 3 INCH BUNDLE DIAMETER NYLON 6.6 CLIP MATERIAL LENGTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - N1150 - Greaves Corporation
Centerbrook, CT, USA
Standard Tie
N1150
Standard Tie N1150
ONE PIECE TYPE NYLON 6.6 MATERIAL NATURAL COLOR 11 INCH 11 LENGTH IN INCH 0.187 INCH UL APPROVAL 100 PER CARTON STANDARD PACKAGE 50 LB TENSILE STRENGTH 3 INCH BUNDLE DIAMETER NYLON 6.6 CLIP MATERIAL LENGTH IN INCH - UOM IN
  • ONE PIECE TYPE
  • NYLON 6.6 MATERIAL
  • NATURAL COLOR
  • 11 INCH
  • 11 LENGTH IN INCH
  • 0.187 INCH
  • UL APPROVAL
  • 100 PER CARTON STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 3 INCH BUNDLE DIAMETER
  • NYLON 6.6 CLIP MATERIAL
  • LENGTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Cable Ties
Product Number N1150
Product Name Standard Tie
Length 11 inch (279 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 2-160977-1 - TE Connectivity
Specs
Material Polyamide 6.6 GF
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.33 inch (110 mm)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details