TE Connectivity Cable Ties 2-160977-1

Description
Body Features Primary Product Color : Natural Primary Product Material : Polyamide 6.6 GF Dimensions Product Length (INCH) : 11.4 Product Thickness : 1.3 MM  [.051 INCH ] Product Width : 4.8 MM  [.189 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 49.5 Tensile Strength (NEWT) : 220
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : Polyamide 6.6 GF Dimensions Product Length (INCH) : 11.4 Product Thickness : 1.3 MM  [.051 INCH ] Product Width : 4.8 MM  [.189 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 49.5 Tensile Strength (NEWT) : 220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 2-160977-1 - TE Connectivity
Berwyn, PA, United States
Cable Ties
2-160977-1
Cable Ties 2-160977-1
Body Features Primary Product Color : Natural Primary Product Material : Polyamide 6.6 GF Dimensions Product Length (INCH) : 11.4 Product Thickness : 1.3 MM  [.051 INCH ] Product Width : 4.8 MM  [.189 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 49.5 Tensile Strength (NEWT) : 220

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : Polyamide 6.6 GF

Dimensions


  • Product Length (INCH) : 11.4
  • Product Thickness : 1.3 MM  [.051 INCH ]
  • Product Width : 4.8 MM  [.189 INCH ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Cable Tie Style : Standard
  • Tensile Strength (LBF) : 49.5
  • Tensile Strength (NEWT) : 220
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Cable Ties
Product Number 2-160977-1
Product Name Cable Ties
Material Polyamide 6.6 GF
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-077 - TE Connectivity
Specs
Material Stainless Steel
Length 39.37 inch (1000 mm)
View Details
Cable Ties - 2-604771-0 - TE Connectivity
Specs
Material Nylon
Length 4.06 inch (103 mm)
View Details
2 suppliers
Heatshrink, Sleeve, 6.4Mm, Yel, Bx250; Marker Type Raychem Te Connectivity - 14J7684 - Newark, An Avnet Company
Specs
Wire & Cable Markers Shrink Tube Marker
View Details
2 suppliers