Shenzhen Milvent Technology Co., Limited Watertight Corrugated Tubing Fitting MIL-WCTF

Description
Watertight Corrugated Tubing Fitting Product details Thread: Metric, PG, G(PF), NPTMaterials: UL approved and halogen-free nylon PA66(Flammability UL94V-2) for A.C.F parts. EPDM rubber for B. D parts. (Accept to order super rubber: high temperature resistance, strong acid/alkali, etc)Wording temperature:-40℃-100 ℃ Protection Degree: IP68-10Features:This products has the best power for the water compression force from any angle which can keep 100% waterproof and airtight function.Colors:Blac k, gray, and other colors available upon request.
Request a Quote
Description
Watertight Corrugated Tubing Fitting Product details Thread: Metric, PG, G(PF), NPTMaterials: UL approved and halogen-free nylon PA66(Flammability UL94V-2) for A.C.F parts. EPDM rubber for B. D parts. (Accept to order super rubber: high temperature resistance, strong acid/alkali, etc)Wording temperature:-40℃-100 ℃ Protection Degree: IP68-10Features:This products has the best power for the water compression force from any angle which can keep 100% waterproof and airtight function.Colors:Blac k, gray, and other colors available upon request.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Watertight Corrugated Tubing Fitting - MIL-WCTF - Shenzhen Milvent Technology Co., Limited
Futian,Shenzhen, China
Watertight Corrugated Tubing Fitting
MIL-WCTF
Watertight Corrugated Tubing Fitting MIL-WCTF
Watertight Corrugated Tubing Fitting Product details Thread: Metric, PG, G(PF), NPTMaterials: UL approved and halogen-free nylon PA66(Flammability UL94V-2) for A.C.F parts. EPDM rubber for B. D parts. (Accept to order super rubber: high temperature resistance, strong acid/alkali, etc)Wording temperature:-40℃-100 ℃ Protection Degree: IP68-10Features:This products has the best power for the water compression force from any angle which can keep 100% waterproof and airtight function.Colors:Blac k, gray, and other colors available upon request.

Watertight Corrugated Tubing Fitting

  • Product details

    Thread: Metric, PG, G(PF), NPTMaterials: UL approved and halogen-free nylon PA66(Flammability UL94V-2) for A.C.F parts. EPDM rubber for B. D parts. (Accept to order super rubber: high temperature resistance, strong acid/alkali, etc)Wording temperature:-40℃-100℃ Protection Degree: IP68-10Features:This products has the best power for the water compression force from any angle which can keep 100% waterproof and airtight function.Colors:Black, gray, and other colors available upon request.
Supplier's Site

Technical Specifications

  Shenzhen Milvent Technology Co., Limited
Product Category Conduit Fittings
Product Number MIL-WCTF
Product Name Watertight Corrugated Tubing Fitting
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Metal Reducer or Enlarger - MIV-MR - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Reducer
View Details
New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details