RS Components, Ltd. Conduit Fittings 2687440

Description
FPEN- LFH PA M20 IP68 CONT PACK
Request a Quote
Description
FPEN- LFH PA M20 IP68 CONT PACK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 2687440 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
2687440
Conduit Fittings 2687440
FPEN- LFH PA M20 IP68 CONT PACK

FPEN- LFH PA M20 IP68 CONT PACK

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 2687440
Product Name Conduit Fittings
Size 0.8268 inch (21 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.7874 inch (20 mm)
Material Brass
View Details
Conduit Fittings - 7559051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Adapter; Adapter
Size 0.7874 inch (20 mm)
Material Nylon; Nylon 66
View Details
Conduit Fittings - 623928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.5118 inch (13 mm)
Material Brass
View Details
Conduit Fittings - 1240040 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 0.6299 inch (16 mm)
Material Steel; Steel
View Details