RS Components, Ltd. Conduit Fittings 1823862

Description
Safe-D 25mm Conduit-Clip White - Pack of
Request a Quote
Description
Safe-D 25mm Conduit-Clip White - Pack of
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 1823862 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
1823862
Conduit Fittings 1823862
Safe-D 25mm Conduit-Clip White - Pack of

Safe-D 25mm Conduit-Clip White - Pack of

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 1823862
Product Name Conduit Fittings
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 2.48 inch (63 mm)
Material Brass
View Details
Conduit Fittings - 608187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Coupling; Coupler
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details
Conduit Fittings - 8722391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 1.26 inch (32 mm)
Material Brass
View Details
Conduit Fittings - 8722284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 1.1 inch (28 mm)
Material Nylon; Nylon
View Details