Advantech 2-ch Power Input with 4-ch Digital Input EtherCAT Slice IO Module AMAX-5001-A

Description
2-ch Power Input with 4-ch Digital Input EtherCAT Slice IO Module Rated Voltage: 24VDC (± 20%) Dual Power Input: Supported Max Current on Bus: 2A Diagnosis Function: Over/under voltage for input 1&2, Over current output on bus.
Request a Quote Datasheet
Description
2-ch Power Input with 4-ch Digital Input EtherCAT Slice IO Module Rated Voltage: 24VDC (± 20%) Dual Power Input: Supported Max Current on Bus: 2A Diagnosis Function: Over/under voltage for input 1&2, Over current output on bus.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-ch Power Input with 4-ch Digital Input EtherCAT Slice IO Module - AMAX-5001-A - Advantech
Cincinnati, OH, United States
2-ch Power Input with 4-ch Digital Input EtherCAT Slice IO Module
AMAX-5001-A
2-ch Power Input with 4-ch Digital Input EtherCAT Slice IO Module AMAX-5001-A
2-ch Power Input with 4-ch Digital Input EtherCAT Slice IO Module Rated Voltage: 24VDC (± 20%) Dual Power Input: Supported Max Current on Bus: 2A Diagnosis Function: Over/under voltage for input 1&2, Over current output on bus.

2-ch Power Input with 4-ch Digital Input EtherCAT Slice IO Module

  • Rated Voltage: 24VDC (± 20%)
  • Dual Power Input: Supported
  • Max Current on Bus: 2A
  • Diagnosis Function: Over/under voltage for input 1&2, Over current output on bus.
Buy Now Datasheet
PLC Modules - 2084-AMAX-5001-A-ND - DigiKey
Thief River Falls, MN, United States
Input Module DIN Rail 24VDC

Input Module DIN Rail 24VDC

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Data Acquisition Data Input Modules
Product Number AMAX-5001-A 2084-AMAX-5001-A-ND
Product Name 2-ch Power Input with 4-ch Digital Input EtherCAT Slice IO Module PLC Modules
Data Acquisition Input Module; Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

8-ch Analog Input Module - ADAM-5017-A4E - Advantech
Specs
Data Acquisition Input Module
Differential Channels Differential Channels
Sampling Frequency 10 kHz
View Details
6AI/2AO/2DI/2DO Ethernet PID Module - ADAM-6022-A1E - Advantech
Specs
Data Acquisition Input/Output Module
Outputs Analog Voltage Output; Analog Current Output
Sampling Frequency 0.0100 kHz
View Details
2 suppliers
2-ch Sink-type Digital Output Timestamp EtherCAT Slice IO Module -  - Advantech
Specs
Data Acquisition Output Module; Input/Output Module
View Details