CAS DataLoggers Wireless Temperature, Humidity, Luminence and UV Data Logger TandD RTR-574-S

Description
The RTR-574-S Wireless Temperature Humidity Light Data Logger includes two sensors that simultaneously measure and record illuminance / UV intensity and temperature/humidity . This high accuracy data logger allows for the measuring and recording of the above items in various places such as facilities where people gather, where important documents and fine arts are being stored or displayed, where food and drink are being stored. Also, cumulative illuminance and the cumulative amount of UV light can be easily viewed even without stopping recording. TandD RTR-574-S Records luminance, UV, temperature and humidity Luminosity range 0 -130k lx UV range 0 – 30 mw/cm2 Internal exposure accumulation Cosine corrected readings Temperature measuring range: -25°C to 70°C Humidity measuring range: 0% to 99% RH External sensors included Wireless interface – compatible with 500 Series data collectors 8,000 point/channel memory Multi-function display WebStorage Service available Additional Base Station required for communication
Datasheet
Description
The RTR-574-S Wireless Temperature Humidity Light Data Logger includes two sensors that simultaneously measure and record illuminance / UV intensity and temperature/humidity . This high accuracy data logger allows for the measuring and recording of the above items in various places such as facilities where people gather, where important documents and fine arts are being stored or displayed, where food and drink are being stored. Also, cumulative illuminance and the cumulative amount of UV light can be easily viewed even without stopping recording. TandD RTR-574-S Records luminance, UV, temperature and humidity Luminosity range 0 -130k lx UV range 0 – 30 mw/cm2 Internal exposure accumulation Cosine corrected readings Temperature measuring range: -25°C to 70°C Humidity measuring range: 0% to 99% RH External sensors included Wireless interface – compatible with 500 Series data collectors 8,000 point/channel memory Multi-function display WebStorage Service available Additional Base Station required for communication
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireless Temperature, Humidity, Luminence and UV Data Logger - TandD RTR-574-S - CAS DataLoggers
Chesterland, OH, USA
Wireless Temperature, Humidity, Luminence and UV Data Logger
TandD RTR-574-S
Wireless Temperature, Humidity, Luminence and UV Data Logger TandD RTR-574-S
The RTR-574-S Wireless Temperature Humidity Light Data Logger includes two sensors that simultaneously measure and record illuminance / UV intensity and temperature/humidity . This high accuracy data logger allows for the measuring and recording of the above items in various places such as facilities where people gather, where important documents and fine arts are being stored or displayed, where food and drink are being stored. Also, cumulative illuminance and the cumulative amount of UV light can be easily viewed even without stopping recording. TandD RTR-574-S Records luminance, UV, temperature and humidity Luminosity range 0 -130k lx UV range 0 – 30 mw/cm2 Internal exposure accumulation Cosine corrected readings Temperature measuring range: -25°C to 70°C Humidity measuring range: 0% to 99% RH External sensors included Wireless interface – compatible with 500 Series data collectors 8,000 point/channel memory Multi-function display WebStorage Service available Additional Base Station required for communication

The RTR-574-S Wireless Temperature Humidity Light Data Logger includes two sensors that simultaneously measure and record illuminance / UV intensity and temperature/humidity. This high accuracy data logger allows for the measuring and recording of the above items in various places such as facilities where people gather, where important documents and fine arts are being stored or displayed, where food and drink are being stored. Also, cumulative illuminance and the cumulative amount of UV light can be easily viewed even without stopping recording.

TandD RTR-574-S

  • Records luminance, UV, temperature and humidity
  • Luminosity range 0 -130k lx
  • UV range 0 – 30 mw/cm2
  • Internal exposure accumulation
  • Cosine corrected readings
  • Temperature measuring range: -25°C to 70°C
  • Humidity measuring range: 0% to 99% RH
  • External sensors included
  • Wireless interface – compatible with 500 Series data collectors
  • 8,000 point/channel memory
  • Multi-function display
  • WebStorage Service available
  • Additional Base Station required for communication
Supplier's Site Datasheet

Technical Specifications

  CAS DataLoggers
Product Category Moisture Meters
Product Number TandD RTR-574-S
Product Name Wireless Temperature, Humidity, Luminence and UV Data Logger
Application Moisture / Water Content in Gases / Air
Features Datalogger; Battery Powered
Variables Measured Relative Humidity; Temperature; Luminance and UV
Form Factor Instrument
Relative Humidity Range 0.0 to 99 %
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Humidity Sensor K5-W (200pF ±50 pF) - K5 ( (200pF ±50 pF) - Innovative Sensor Technology IST USA Division
Specs
Operating Temp -40 to 302 F (-40 to 150 C)
View Details
Inline Moisture Analyser - Model Superdew 3 - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter; Analyzer
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Humidity Sensors - HPP845E034R5 - Richardson RFPD
Specs
Form Factor Sensor
View Details
4 suppliers
Moisture Meter - PCE-RCM 11 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Datalogger; Battery Powered
Variables Measured Moisture Content
Form Factor Meter
View Details