TE Connectivity Moisture Sensors, Humidity - HPP845E034R5 HPP845E034R5

Description
Manufacturer: TE Connectivity Win Source Part Number: 873861-HPP845E034R5 Series: HTU Operating Temperature Range: -40°C ~ 125°C Features: Humidity Temperature Sensor 0 ~ 100% RH I²C ±5% RH 5 s Surface Mount Package: 6-VDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: HPP845 Categories: Sensors Case / Package: 6-DFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 223-1592-2, 2266-HPP845E034R5, 223-1592-1, 223-1592-ND, 223-1592
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 873861-HPP845E034R5 Series: HTU Operating Temperature Range: -40°C ~ 125°C Features: Humidity Temperature Sensor 0 ~ 100% RH I²C ±5% RH 5 s Surface Mount Package: 6-VDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: HPP845 Categories: Sensors Case / Package: 6-DFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 223-1592-2, 2266-HPP845E034R5, 223-1592-1, 223-1592-ND, 223-1592
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Moisture Sensors, Humidity - HPP845E034R5 - 873861-HPP845E034R5 - Win Source Electronics
Laguna Hills, CA, United States
Moisture Sensors, Humidity - HPP845E034R5
873861-HPP845E034R5
Moisture Sensors, Humidity - HPP845E034R5 873861-HPP845E034R5
Manufacturer: TE Connectivity Win Source Part Number: 873861-HPP845E034R5 Series: HTU Operating Temperature Range: -40°C ~ 125°C Features: Humidity Temperature Sensor 0 ~ 100% RH I²C ±5% RH 5 s Surface Mount Package: 6-VDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: HPP845 Categories: Sensors Case / Package: 6-DFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 223-1592-2, 2266-HPP845E034R5, 223-1592-1, 223-1592-ND, 223-1592

Manufacturer: TE Connectivity
Win Source Part Number: 873861-HPP845E034R5
Series: HTU
Operating Temperature Range: -40°C ~ 125°C
Features: Humidity Temperature Sensor 0 ~ 100% RH I²C ±5% RH 5 s Surface Mount
Package: 6-VDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: HPP845
Categories: Sensors
Case / Package: 6-DFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 223-1592-2, 2266-HPP845E034R5, 223-1592-1, 223-1592-ND, 223-1592

Buy Now Datasheet
Humidity Sensors - HPP845E034R5 - Richardson RFPD
Downers Grove, IL, United States
Humidity Sensors
HPP845E034R5
Humidity Sensors HPP845E034R5
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Humidity, Moisture Sensors - 223-1592-1-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
223-1592-1-ND
Humidity, Moisture Sensors 223-1592-1-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C ±5% RH 5s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH I²C ±5% RH 5s Surface Mount

Buy Now Datasheet
Humidity, Moisture Sensors - 223-1592-2-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
223-1592-2-ND
Humidity, Moisture Sensors 223-1592-2-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C ±5% RH 5s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH I²C ±5% RH 5s Surface Mount

Buy Now Datasheet
Sensors, Transducers - Humidity, Moisture Sensors - HPP845E034R5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Humidity, Moisture Sensors
HPP845E034R5
Sensors, Transducers - Humidity, Moisture Sensors HPP845E034R5
SENSOR HUMID/TEMP 3V I2C 3% SMD

SENSOR HUMID/TEMP 3V I2C 3% SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Moisture Meters Moisture Meters Moisture Meters Moisture Meters
Product Number 873861-HPP845E034R5 HPP845E034R5 223-1592-1-ND HPP845E034R5
Product Name Moisture Sensors, Humidity - HPP845E034R5 Humidity Sensors Humidity, Moisture Sensors Sensors, Transducers - Humidity, Moisture Sensors
Form Factor Sensor Sensor Sensor
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 % 0.0 to 100 %
Unlock Full Specs
to access all available technical data