Gowanda Electronics Corp. Fixed Inductors 15MG471KLF

Description
FIXED IND 4.7UH 260MA 2.6 OHM TH
Request a Quote Datasheet
Description
FIXED IND 4.7UH 260MA 2.6 OHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-15MG471KLFTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-15MG471KLFTR-ND
Fixed Inductors 2639-15MG471KLFTR-ND
FIXED IND 4.7UH 260MA 2.6 OHM TH

FIXED IND 4.7UH 260MA 2.6 OHM TH

Buy Now Datasheet
Fixed Inductors - 2639-15MG471KLFCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-15MG471KLFCT-ND
Fixed Inductors 2639-15MG471KLFCT-ND
FIXED IND 4.7UH 260MA 2.6 OHM TH

FIXED IND 4.7UH 260MA 2.6 OHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-15MG471KLFTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Non-Magnetic
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 1.04A Inductor and Choke - 71-0402CS-1N8XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0018 microH
Inductance Tolerance 5 (+/- %)
View Details
High Current Rod Core Inductor - FIRCH-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.54 microH
DCR 0.0055 ohms
View Details
4 suppliers
Common Mode Chokes - 486-3124-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers