Gowanda Electronics Corp. Fixed Inductors 10M130J

Description
FIXED IND 130NH 1.239A 95 MOHM
Request a Quote Datasheet
Description
FIXED IND 130NH 1.239A 95 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-10M130JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-10M130JTR-ND
Fixed Inductors 2639-10M130JTR-ND
FIXED IND 130NH 1.239A 95 MOHM

FIXED IND 130NH 1.239A 95 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-10M130JTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Technology Wirewound
Core Material Phenolic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N4 0201DS-8N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 1-2176641-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Low frequency ground wire choke, fully potted resign - DEN - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 4000 microH
Rated DC Current 16000 to 25000 milliamps
View Details