TE Connectivity Power Inductors 1-2176641-0

Description
Dimensions Product Height : 4.7 MM  [.185 INCH ] Product Length : 5.7 MM  [.224 INCH ] Product Width : 5 MM  [.196 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 1700 DC Resistance (OHM) : .13 Inductance (MICHEN) : 10 Passive Component Tolerance (PCT) : 10 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 4.7 MM  [.185 INCH ] Product Length : 5.7 MM  [.224 INCH ] Product Width : 5 MM  [.196 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 1700 DC Resistance (OHM) : .13 Inductance (MICHEN) : 10 Passive Component Tolerance (PCT) : 10 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductors - 1-2176641-0 - TE Connectivity
Berwyn, PA, United States
Power Inductors
1-2176641-0
Power Inductors 1-2176641-0
Dimensions Product Height : 4.7 MM  [.185 INCH ] Product Length : 5.7 MM  [.224 INCH ] Product Width : 5 MM  [.196 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 1700 DC Resistance (OHM) : .13 Inductance (MICHEN) : 10 Passive Component Tolerance (PCT) : 10 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Dimensions


  • Product Height : 4.7 MM  [.185 INCH ]
  • Product Length : 5.7 MM  [.224 INCH ]
  • Product Width : 5 MM  [.196 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 1700
  • DC Resistance (OHM) : .13
  • Inductance (MICHEN) : 10
  • Passive Component Tolerance (PCT) : 10

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Surface Mount Inductors - 171226 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
171226
Surface Mount Inductors 171226
TE Connectivity 3627575047C100K

TE Connectivity 3627575047C100K

Supplier's Site
Surface Mount Inductors - 171224 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
171224
Surface Mount Inductors 171224
TE Connectivity 3627575047C100K

TE Connectivity 3627575047C100K

Supplier's Site
Surface Mount Inductors - 171226P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
171226P
Surface Mount Inductors 171226P
TE Connectivity 3627575047C100K

TE Connectivity 3627575047C100K

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1-2176641-0 171226
Product Name Power Inductors Surface Mount Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10 microH 10 microH
Inductance Tolerance 10 (+/- %)
DCR 0.1300 ohms
Unlock Full Specs
to access all available technical data