Placid Industries PS-12 Open Power Supply PS-12

Description
For DC brakes and clutches requiring up to 0.75 amperes at 24 volts, or 1.25 amps at 12 volts. Plug in, connect the brake or clutch, and you're ready to go with some simple adjustments. Enclosed (benchtop) and open-style units have identical performance and features. Versions: 12 or 24 Volts DC output, with 110 or 220 VAC input. Specify when ordering. Output current range can be infinitely scaled by a pot, so adjustments by the main pot (black knob) are never overly sensitive. Available with optional: 10 turn, 500Ω potentiometer (shown on enclosed version).
Request a Quote
Description
For DC brakes and clutches requiring up to 0.75 amperes at 24 volts, or 1.25 amps at 12 volts. Plug in, connect the brake or clutch, and you're ready to go with some simple adjustments. Enclosed (benchtop) and open-style units have identical performance and features. Versions: 12 or 24 Volts DC output, with 110 or 220 VAC input. Specify when ordering. Output current range can be infinitely scaled by a pot, so adjustments by the main pot (black knob) are never overly sensitive. Available with optional: 10 turn, 500Ω potentiometer (shown on enclosed version).
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PS-12 is a 12-volt DC power supply designed for magnetic particle brakes and clutches, providing a constant output current of 1.25 amperes. It accepts 110 volts AC input and includes a 2-ampere, 5 x 20 mm output fuse. The unit features a selector switch for output voltage, a potentiometer for manual current control from 0% to 100%, and a 0-10 volt DC input for external control with an input resistance of 2000 ohms. Calibration is achieved via two 10-turn potentiometers: SPAN MAX. to set maximum output current and SPAN MIN. to set minimum output at 10% of rated current. The open-style unit measures 3.1 inches in height with mounting holes spaced 2.92 inches by 6.96 inches on the underside. All controls and connectors are accessible from the top and front for installation and adjustment.

Datasheet Summary
Powered by GS/AI

The PS-12 is a 12-volt DC power supply designed for magnetic particle brakes and clutches, providing a constant output current of 1.25 amperes. It accepts 110 volts AC input and includes a 2-ampere, 5 x 20 mm output fuse. The unit features a selector switch for output voltage, a potentiometer for manual current control from 0% to 100%, and a 0-10 volt DC input for external control with an input resistance of 2000 ohms. Calibration is achieved via two 10-turn potentiometers: SPAN MAX. to set maximum output current and SPAN MIN. to set minimum output at 10% of rated current. The open-style unit measures 3.1 inches in height with mounting holes spaced 2.92 inches by 6.96 inches on the underside. All controls and connectors are accessible from the top and front for installation and adjustment.

Suppliers

Company
Product
Description
Supplier Links
PS-12 Open Power Supply - PS-12 - Placid Industries
Elmira, NY, United States
PS-12 Open Power Supply
PS-12
PS-12 Open Power Supply PS-12
For DC brakes and clutches requiring up to 0.75 amperes at 24 volts, or 1.25 amps at 12 volts. Plug in, connect the brake or clutch, and you're ready to go with some simple adjustments. Enclosed (benchtop) and open-style units have identical performance and features. Versions: 12 or 24 Volts DC output, with 110 or 220 VAC input. Specify when ordering. Output current range can be infinitely scaled by a pot, so adjustments by the main pot (black knob) are never overly sensitive. Available with optional: 10 turn, 500Ω potentiometer (shown on enclosed version).

For DC brakes and clutches requiring up to 0.75 amperes at 24 volts, or 1.25 amps at 12 volts. Plug in, connect the brake or clutch, and you're ready to go with some simple adjustments.

  • Enclosed (benchtop) and open-style units have identical performance and features.
  • Versions: 12 or 24 Volts DC output, with 110 or 220 VAC input. Specify when ordering.
  • Output current range can be infinitely scaled by a pot, so adjustments by the main pot (black knob) are never overly sensitive.
  • Available with optional: 10 turn, 500Ω potentiometer (shown on enclosed version).
Supplier's Site Datasheet

Technical Specifications

  Placid Industries
Product Category Power Supplies
Product Number PS-12
Product Name PS-12 Open Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

PST3-24-110 Enclosed Power Supply - PST3-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
PS-12-M2 Open Power Supply - PS-12-M2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
PS-12-M2 Open Power Supply - PS-12-M2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details