The HQA2W085W050V is an 85 W isolated DC-DC converter in a quarter brick package with a non-flanged baseplate, designed for MIL-COTS applications. It accepts a 9 V to 40 V input and provides a 5 V output at up to 17 A. The converter operates with a baseplate temperature range of -40 °C to 115 °C, achieves 91% efficiency, and uses conduction cooling. It has a maximum weight of 100 g, dimensions of 60.6 mm × 39 mm × 12.7 mm, and supports remote sense. It meets IEC/UL/CSA/EN 62368-1 and 60950-1 safety standards, and complies with MIL-STD-461, MIL-STD-1275, MIL-STD-704, and RTCA/DO-160 Section 16-18 when used with FQA or FQB input filters.
The HQA series of encapsulated DC-DC converters are packaged in a ruggedised quarter brick form factor and can deliver 85W and 120W output power. The HQA series operate over a 9V to 40V or 18V to 40V input range (50V for 1 second). These converters, with efficiencies as high as 92%, are suitable for use in COTS, communications and industrial equipment.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | HQA2W085W050V |
| Product Name | 85W - 120W Harsh Environment Quarter Brick Converters |
| Type | DC-DC Converter |
| Form Factor | Board Mount |
| Operating Temperature | -40 to 115 C (-40 to 239 F) |
| DC Output Voltage | 5.0 volts |