AMETEK Programmable Power DC Power Supply DCR40-125A

Description
The DCR40-125A is a 5000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 40 Current: 138 AMP @ 40 degrees C, 125 AMP @ 50 degrees C, 82.5 AMP @ 70 degrees C 460 VAC , three phase input standard 50/60 Hz operation Remote voltage or resistance programming in voltage and current modes Adjustable current limiting (overload/short circuit protection) with automatic recovery Excellent voltage and current regulation with automatic crossover 0.2% line & load regulation (typical) 160 mV RMS ripple The Sorensen DCR40-125A is a DC Power Supply.
Datasheet
Description
The DCR40-125A is a 5000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 40 Current: 138 AMP @ 40 degrees C, 125 AMP @ 50 degrees C, 82.5 AMP @ 70 degrees C 460 VAC , three phase input standard 50/60 Hz operation Remote voltage or resistance programming in voltage and current modes Adjustable current limiting (overload/short circuit protection) with automatic recovery Excellent voltage and current regulation with automatic crossover 0.2% line & load regulation (typical) 160 mV RMS ripple The Sorensen DCR40-125A is a DC Power Supply.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply DCR40-125A
The DCR40-125A is a 5000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 40 Current: 138 AMP @ 40 degrees C, 125 AMP @ 50 degrees C, 82.5 AMP @ 70 degrees C 460 VAC , three phase input standard 50/60 Hz operation Remote voltage or resistance programming in voltage and current modes Adjustable current limiting (overload/short circuit protection) with automatic recovery Excellent voltage and current regulation with automatic crossover 0.2% line & load regulation (typical) 160 mV RMS ripple The Sorensen DCR40-125A is a DC Power Supply.

The DCR40-125A is a 5000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 40
  • Current: 138 AMP @ 40 degrees C, 125 AMP @ 50 degrees C, 82.5 AMP @ 70 degrees C
  • 460 VAC , three phase input standard
  • 50/60 Hz operation
  • Remote voltage or resistance programming in voltage and current modes
  • Adjustable current limiting (overload/short circuit protection) with automatic recovery
  • Excellent voltage and current regulation with automatic crossover
  • 0.2% line & load regulation (typical)
  • 160 mV RMS ripple

The Sorensen DCR40-125A is a DC Power Supply.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number DCR40-125A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

60 W Single Phase Single Output Low Profile Power Supplies - PS-6012 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
DC Power Supply - HPD60-5 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 300 watts
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details