Goford Semiconductor Co., Ltd. 100V 1A SOT-23 MOSFET Transistor GT6K2P10IH

Description
MOSFET P-CH 100V 1A SOT-23 Product overview: GT6K2P10IH from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 1A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GT6K2P10IH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 100V 1A SOT-23 Product overview: GT6K2P10IH from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 1A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GT6K2P10IH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 1A SOT-23 MOSFET Transistor
278-GT6K2P10IH
100V 1A SOT-23 MOSFET Transistor 278-GT6K2P10IH
MOSFET P-CH 100V 1A SOT-23 Product overview: GT6K2P10IH from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 1A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GT6K2P10IH can be used for catalog matching and distributor lookup.

MOSFET P-CH 100V 1A SOT-23 Product overview: GT6K2P10IH from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 1A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GT6K2P10IH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT6K2P10IH -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT6K2P10IH
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT6K2P10IH
N/P Channel: MOSFET P-CH Voltage(VDS): -100V Current(ID): -1A RDS(on): RD(max)<670mΩ@-10V VTH: VTH-1.0V~-3.0V Package: SOT-23

N/P Channel: MOSFET P-CH
Voltage(VDS): -100V
Current(ID): -1A
RDS(on): RD(max)<670mΩ@-10V
VTH: VTH-1.0V~-3.0V
Package: SOT-23

Buy Now Datasheet
Single FETs, MOSFETs - 3141-GT6K2P10IHDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GT6K2P10IHDKR-ND
Single FETs, MOSFETs 3141-GT6K2P10IHDKR-ND
MOSFET P-CH 100V 1A SOT-23

MOSFET P-CH 100V 1A SOT-23

Buy Now Datasheet
Single FETs, MOSFETs - 3141-GT6K2P10IHCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GT6K2P10IHCT-ND
Single FETs, MOSFETs 3141-GT6K2P10IHCT-ND
MOSFET P-CH 100V 1A SOT-23

MOSFET P-CH 100V 1A SOT-23

Buy Now Datasheet
Single FETs, MOSFETs - 3141-GT6K2P10IHTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GT6K2P10IHTR-ND
Single FETs, MOSFETs 3141-GT6K2P10IHTR-ND
MOSFET P-CH 100V 1A SOT-23

MOSFET P-CH 100V 1A SOT-23

Buy Now Datasheet
Single FETs, MOSFETs - GT6K2P10IH - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
GT6K2P10IH
Single FETs, MOSFETs GT6K2P10IH
MOSFET P-CH 100V 1A SOT-23

MOSFET P-CH 100V 1A SOT-23

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-GT6K2P10IH 3141-GT6K2P10IHDKR-ND GT6K2P10IH
Product Name 100V 1A SOT-23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT6K2P10IH Single FETs, MOSFETs Single FETs, MOSFETs
PD 1400 milliwatts 1400 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape & Reel (TR)
Unlock Full Specs
to access all available technical data