Goford Semiconductor Co., Ltd. Single FETs, MOSFETs GT045N10Q

Description
MOSFET N-CH 100V 145A 208W TO-24
Request a Quote
Description
MOSFET N-CH 100V 145A 208W TO-24
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The GT045N10Q is an N-channel enhancement mode power MOSFET designed for power switching and DC/DC converter applications. It is packaged in a TO-247 case and has a drain-source voltage rating of 100V, a continuous drain current of 145A at 25°C, and a power dissipation of 208W. Its on-resistance is less than 4.5mΩ at V_GS=10V and less than 6mΩ at V_GS=4.5V. The device is 100% avalanche tested with a single-pulse avalanche energy of 240mJ. Thermal resistance from junction-to-case is 0.6°C/W and junction-to-ambient is 60°C/W. It operates from -55°C to 150°C and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The GT045N10Q is an N-channel enhancement mode power MOSFET designed for power switching and DC/DC converter applications. It is packaged in a TO-247 case and has a drain-source voltage rating of 100V, a continuous drain current of 145A at 25°C, and a power dissipation of 208W. Its on-resistance is less than 4.5mΩ at V_GS=10V and less than 6mΩ at V_GS=4.5V. The device is 100% avalanche tested with a single-pulse avalanche energy of 240mJ. Thermal resistance from junction-to-case is 0.6°C/W and junction-to-ambient is 60°C/W. It operates from -55°C to 150°C and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 3141-GT045N10Q-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GT045N10Q-ND
Single FETs, MOSFETs 3141-GT045N10Q-ND
MOSFET N-CH 100V 145A 208W TO-24

MOSFET N-CH 100V 145A 208W TO-24

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 3141-GT045N10Q-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD17556Q5B 30V N-Channel NexFET Power MOSFETs - CSD17556Q5B - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
8 suppliers