Goford Semiconductor Co., Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - G60KN30I G60KN30I

Description
N/P Channel: N-CH Voltage(VDS): 300V Current(ID): 0.3A RDS(on): RD(max)<5.4mΩ@10V VTH: VTH2V~4V Package: SOT-23
Request a Quote Datasheet
Description
N/P Channel: N-CH Voltage(VDS): 300V Current(ID): 0.3A RDS(on): RD(max)<5.4mΩ@10V VTH: VTH2V~4V Package: SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G60KN30I -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G60KN30I
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G60KN30I
N/P Channel: N-CH Voltage(VDS): 300V Current(ID): 0.3A RDS(on): RD(max)<5.4mΩ@10V VTH: VTH2V~4V Package: SOT-23

N/P Channel: N-CH
Voltage(VDS): 300V
Current(ID): 0.3A
RDS(on): RD(max)<5.4mΩ@10V
VTH: VTH2V~4V
Package: SOT-23

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G60KN30IDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G60KN30IDKR-ND
Single FETs, MOSFETs 3141-G60KN30IDKR-ND
MOSFET N-CH 300V 0.3A SOT-23

MOSFET N-CH 300V 0.3A SOT-23

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G60KN30ITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G60KN30ITR-ND
Single FETs, MOSFETs 3141-G60KN30ITR-ND
MOSFET N-CH 300V 0.3A SOT-23

MOSFET N-CH 300V 0.3A SOT-23

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G60KN30ICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G60KN30ICT-ND
Single FETs, MOSFETs 3141-G60KN30ICT-ND
MOSFET N-CH 300V 0.3A SOT-23

MOSFET N-CH 300V 0.3A SOT-23

Buy Now Datasheet
Single FETs, MOSFETs - G60KN30I - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
G60KN30I
Single FETs, MOSFETs G60KN30I
MOSFET N-CH 300V 0.3A SOT-23

MOSFET N-CH 300V 0.3A SOT-23

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 3141-G60KN30IDKR-ND G60KN30I
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - G60KN30I Single FETs, MOSFETs Single FETs, MOSFETs
Package Type SOT3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
Polarity N-Channel N-Channel; N-Channel
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

PRECISION N-CHANNEL EPAD® MOSFET ARRAY QUAD HIGH DRIVE ZERO THRESHOLD™ MATCHED PAIR - ALD210800SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Precision Zero Threshold
V(BR)DSS 10 volts
View Details
4 suppliers
PMIC - PMIC - Battery Chargers - BQ24765RUVT - 1154218-BQ24765RUVT - Win Source Electronics
Specs
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3
Packing Method Tape Reel; Reel - TR
View Details
60 V, N-channel Trench MOSFET - BUK6D77-60EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 10600 milliamps
View Details
6 suppliers
MOSFET - 2N7002 H6327 - VAST STOCK CO., LIMITED
Infineon Technologies AG
View Details
2 suppliers