Goford Semiconductor Co., Ltd. 20V 16A MOSFET Transistor G170P02D2

Description
MOSFET P-CH 20V 16A DFN2*2-6L Product overview: G170P02D2 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G170P02D2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 20V 16A DFN2*2-6L Product overview: G170P02D2 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G170P02D2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 16A MOSFET Transistor
278-G170P02D2
20V 16A MOSFET Transistor 278-G170P02D2
MOSFET P-CH 20V 16A DFN2*2-6L Product overview: G170P02D2 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G170P02D2 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 16A DFN2*2-6L Product overview: G170P02D2 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G170P02D2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G170P02D2 -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G170P02D2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G170P02D2
N/P Channel: P-CH Voltage(VDS): -20V Current(ID): -16A RDS(on): RD(max)<17mΩ@-4.5V VTH: VTH-0.5V~-1.0V Package: DFN2*2-6L

N/P Channel: P-CH
Voltage(VDS): -20V
Current(ID): -16A
RDS(on): RD(max)<17mΩ@-4.5V
VTH: VTH-0.5V~-1.0V
Package: DFN2*2-6L

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G170P02D2DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G170P02D2DKR-ND
Single FETs, MOSFETs 3141-G170P02D2DKR-ND
P-20V,-16A,RD(MAX)<1 7M@-4.5V,VTH

P-20V,-16A,RD(MAX)<17M@-4.5V,VTH

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G170P02D2TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G170P02D2TR-ND
Single FETs, MOSFETs 3141-G170P02D2TR-ND
P-20V,-16A,RD(MAX)<1 7M@-4.5V,VTH

P-20V,-16A,RD(MAX)<17M@-4.5V,VTH

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G170P02D2CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G170P02D2CT-ND
Single FETs, MOSFETs 3141-G170P02D2CT-ND
P-20V,-16A,RD(MAX)<1 7M@-4.5V,VTH

P-20V,-16A,RD(MAX)<17M@-4.5V,VTH

Buy Now Datasheet
Single FETs, MOSFETs - G170P02D2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
G170P02D2
Single FETs, MOSFETs G170P02D2
P-20V,-16A,RD(MAX)<1 7M@-4.5V,VTH

P-20V,-16A,RD(MAX)<17M@-4.5V,VTH

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-G170P02D2 3141-G170P02D2DKR-ND G170P02D2
Product Name 20V 16A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - G170P02D2 Single FETs, MOSFETs Single FETs, MOSFETs
PD 18000 milliwatts 18000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3 6-UDFN Exposed Pad 6-UDFN Exposed Pad
Packing Method Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910030SALI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
CSD13303W1015 N-Channel NexFET? Power MOSFET - CSD13303W1015 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 12 volts
rDS(on) 0.0200 ohms
View Details
7 suppliers
 - AUIRFB8405-071 - Rochester Electronics
Specs
Polarity N-Channel
Package Type TO22
Packing Method Tube; Tube
View Details
2 suppliers