Goford Semiconductor Co., Ltd. Single FETs, MOSFETs G10N03S

Description
N30V,RD(MAX)<12M@10V ,RD(MAX)<16M
Request a Quote Datasheet
Description
N30V,RD(MAX)<12M@10V ,RD(MAX)<16M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 3141-G10N03STR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G10N03STR-ND
Single FETs, MOSFETs 3141-G10N03STR-ND
N30V,RD(MAX)<12M@10V ,RD(MAX)<16M

N30V,RD(MAX)<12M@10V,RD(MAX)<16M

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G10N03SCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G10N03SCT-ND
Single FETs, MOSFETs 3141-G10N03SCT-ND
N30V,RD(MAX)<12M@10V ,RD(MAX)<16M

N30V,RD(MAX)<12M@10V,RD(MAX)<16M

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G10N03SDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G10N03SDKR-ND
Single FETs, MOSFETs 3141-G10N03SDKR-ND
N30V,RD(MAX)<12M@10V ,RD(MAX)<16M

N30V,RD(MAX)<12M@10V,RD(MAX)<16M

Buy Now Datasheet
Singapore, Singapore
30V 10A MOSFET Transistor
278-G10N03S
30V 10A MOSFET Transistor 278-G10N03S
MOSFET N-CH 30V 10A SOP-8 Product overview: G10N03S from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G10N03S can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 10A SOP-8 Product overview: G10N03S from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G10N03S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1376828-G10N03S - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1376828-G10N03S
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1376828-G10N03S
Win Source Part Number: 1376828-G10N03S Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Package: Tape & Reel Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 50 pct. Mfr: Goford Semiconductor Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 10A (Tc) Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Rds On (Max) @ Id, Vgs: 12mOhm @ 6A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 17 nC @ 4.5 V Vgs (Max): ±20V Input Capacitance (Ciss) (Max) @ Vds: 839 pF @ 15 V Power Dissipation (Max): 2.5W (Tc) Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1376828-G10N03S
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 50 pct.
Mfr: Goford Semiconductor
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 10A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Rds On (Max) @ Id, Vgs: 12mOhm @ 6A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 17 nC @ 4.5 V
Vgs (Max): ±20V
Input Capacitance (Ciss) (Max) @ Vds: 839 pF @ 15 V
Power Dissipation (Max): 2.5W (Tc)
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G10N03S -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G10N03S
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G10N03S
N/P Channel: N-CH Voltage(VDS): 30V Current(ID): 10A RDS(on): RD(max)<12mΩ@10V VTH: VTH1V~2.5V Package: SOP-8

N/P Channel: N-CH
Voltage(VDS): 30V
Current(ID): 10A
RDS(on): RD(max)<12mΩ@10V
VTH: VTH1V~2.5V
Package: SOP-8

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Win Source Electronics
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 3141-G10N03STR-ND 278-G10N03S 1376828-G10N03S
Product Name Single FETs, MOSFETs 30V 10A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - G10N03S
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

60 V, 300 mA dual N-channel Trench MOSFET - 2N7002BKSH - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 300000 milliamps
View Details
2 suppliers
MOSFETs - 1219435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT323; Sot-323 (sc-70)
View Details
55V 160A MOSFET Transistor - 278-AUIRF3805S-7P - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
View Details
6 suppliers