Goford Semiconductor Co., Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - G080N10M G080N10M

Description
N/P Channel: N-CH Voltage(VDS): 100V Current(ID): 180A RDS(on): RD(max)<7.5mΩ@10V VTH: VTH1.0V~2.5V Package: TO-263
Request a Quote Datasheet
Description
N/P Channel: N-CH Voltage(VDS): 100V Current(ID): 180A RDS(on): RD(max)<7.5mΩ@10V VTH: VTH1.0V~2.5V Package: TO-263
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G080N10M -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G080N10M
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G080N10M
N/P Channel: N-CH Voltage(VDS): 100V Current(ID): 180A RDS(on): RD(max)<7.5mΩ@10V VTH: VTH1.0V~2.5V Package: TO-263

N/P Channel: N-CH
Voltage(VDS): 100V
Current(ID): 180A
RDS(on): RD(max)<7.5mΩ@10V
VTH: VTH1.0V~2.5V
Package: TO-263

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G080N10MCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G080N10MCT-ND
Single FETs, MOSFETs 3141-G080N10MCT-ND
MOSFET N-CH 100V 180A TO-263

MOSFET N-CH 100V 180A TO-263

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G080N10MDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G080N10MDKR-ND
Single FETs, MOSFETs 3141-G080N10MDKR-ND
MOSFET N-CH 100V 180A TO-263

MOSFET N-CH 100V 180A TO-263

Buy Now Datasheet
Singapore, Singapore
100V 180A MOSFET Transistor
278-G080N10M
100V 180A MOSFET Transistor 278-G080N10M
MOSFET N-CH 100V 180A TO-263 Product overview: G080N10M from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G080N10M can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 180A TO-263 Product overview: G080N10M from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G080N10M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - G080N10M - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
G080N10M
Single FETs, MOSFETs G080N10M
MOSFET N-CH 100V 180A TO-263

MOSFET N-CH 100V 180A TO-263

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 3141-G080N10MCT-ND 278-G080N10M G080N10M
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - G080N10M Single FETs, MOSFETs 100V 180A MOSFET Transistor Single FETs, MOSFETs
Package Type TO-263; SOT3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tape & Reel (TR) TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Polarity N-Channel N-Channel; N-Channel
PD 370000 milliwatts 370000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data