Goford Semiconductor Co., Ltd. FET, MOSFET Arrays 6706A

Description
MOSFET 30V 6.5A 8SOP
Request a Quote Datasheet
Description
MOSFET 30V 6.5A 8SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 3141-6706ATR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
3141-6706ATR-ND
FET, MOSFET Arrays 3141-6706ATR-ND
MOSFET 30V 6.5A 8SOP

MOSFET 30V 6.5A 8SOP

Buy Now Datasheet
FET, MOSFET Arrays - 3141-6706ACT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
3141-6706ACT-ND
FET, MOSFET Arrays 3141-6706ACT-ND
MOSFET 30V 6.5A 8SOP

MOSFET 30V 6.5A 8SOP

Buy Now Datasheet
FET, MOSFET Arrays - 3141-6706ADKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
3141-6706ADKR-ND
FET, MOSFET Arrays 3141-6706ADKR-ND
MOSFET 30V 6.5A 8SOP

MOSFET 30V 6.5A 8SOP

Buy Now Datasheet
Singapore, Singapore
30V 6.5A 5A MOSFET Transistor
289-6706A
30V 6.5A 5A MOSFET Transistor 289-6706A
MOSFET 30V 6.5A/5A 8SOP Product overview: 6706A from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.5A, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.5A, 5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-6706A can be used for catalog matching and distributor lookup.

MOSFET 30V 6.5A/5A 8SOP Product overview: 6706A from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.5A, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.5A, 5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-6706A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 6706A -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 6706A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 6706A
N/P Channel: N+P CH Voltage(VDS): 30V/-30V Current(ID): 6.5A/-5A RDS(on): RD(max)<40mΩ@4.5V VTH: VTH1.0V~-2.0V Package: SOP-8

N/P Channel: N+P CH
Voltage(VDS): 30V/-30V
Current(ID): 6.5A/-5A
RDS(on): RD(max)<40mΩ@4.5V
VTH: VTH1.0V~-2.0V
Package: SOP-8

Buy Now Datasheet
FET, MOSFET Arrays - 6706A - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
6706A
FET, MOSFET Arrays 6706A
MOSFET 30V 6.5A/5A 8SOP

MOSFET 30V 6.5A/5A 8SOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 3141-6706ATR-ND 289-6706A 6706A
Product Name FET, MOSFET Arrays 30V 6.5A 5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - 6706A FET, MOSFET Arrays
Package Type "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) SOT3 8-SOIC (0.154", 3.90mm Width)
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tape & Reel (TR)
Unlock Full Specs
to access all available technical data