Gluefast Company, Inc. (The) Edge Gluers Top Side Edge Gluer

Description
The Top Side Edge Gluer from Gluefast Most gluing and coating machinery applies adhesive to the bottom section of the product but Gluefast's Top Side Edge Gluer was designed to apply an adhesive to the top surface. Our adhesive application equipment, The Top Side Edge Gluer, can drastically increase productivity by eliminating the need to first apply adhesive to one side and then to flip the glued sheet over for another run. Gluefast continues to offer the Standard Edge Gluer to customers that need to apply adhesive only to the bottom edge of a substrate up to 5/8" thick. Features of the Top Side Edge Gluer An easy-to-use, convenient, adjustable and precise adhesive system, The Gluefast Company's Top Side Edge Gluer is used to apply adhesive to paper, card, corrugated stock or binder board quickly and efficiently. The Top Side Edge Gluer features a fully enclosed gear motor, adjustable glue film and speed control, as well as trouble-free maintenance for heavy industrial use. The machine glues any stock up to 1" thick and adjusts the glue film width from 1/8" to 3 1/2" so you can apply exactly the amount of adhesive desired. Adjustment of the glue film thickness is as simple as turning a knob. The standard motor speed control gives the operator greater flexibility and is particularly practical when edge gluing smaller pieces. Gluefast’s Top Side Edge Gluer has a large adhesive reservoir that holds more than 1 gallon (5 liters). Key Benefits of the Top Side Edge Gluer include: Applies adhesive to the top edge of an item. Easy and convenient to use. Adjustable glue and speed control. 115 volts or 220 volts available.
Description
The Top Side Edge Gluer from Gluefast Most gluing and coating machinery applies adhesive to the bottom section of the product but Gluefast's Top Side Edge Gluer was designed to apply an adhesive to the top surface. Our adhesive application equipment, The Top Side Edge Gluer, can drastically increase productivity by eliminating the need to first apply adhesive to one side and then to flip the glued sheet over for another run. Gluefast continues to offer the Standard Edge Gluer to customers that need to apply adhesive only to the bottom edge of a substrate up to 5/8" thick. Features of the Top Side Edge Gluer An easy-to-use, convenient, adjustable and precise adhesive system, The Gluefast Company's Top Side Edge Gluer is used to apply adhesive to paper, card, corrugated stock or binder board quickly and efficiently. The Top Side Edge Gluer features a fully enclosed gear motor, adjustable glue film and speed control, as well as trouble-free maintenance for heavy industrial use. The machine glues any stock up to 1" thick and adjusts the glue film width from 1/8" to 3 1/2" so you can apply exactly the amount of adhesive desired. Adjustment of the glue film thickness is as simple as turning a knob. The standard motor speed control gives the operator greater flexibility and is particularly practical when edge gluing smaller pieces. Gluefast’s Top Side Edge Gluer has a large adhesive reservoir that holds more than 1 gallon (5 liters). Key Benefits of the Top Side Edge Gluer include: Applies adhesive to the top edge of an item. Easy and convenient to use. Adjustable glue and speed control. 115 volts or 220 volts available.

Suppliers

Company
Product
Description
Supplier Links
The Top Side Edge Gluer from Gluefast Most gluing and coating machinery applies adhesive to the bottom section of the product but Gluefast's Top Side Edge Gluer was designed to apply an adhesive to the top surface. Our adhesive application equipment, The Top Side Edge Gluer, can drastically increase productivity by eliminating the need to first apply adhesive to one side and then to flip the glued sheet over for another run. Gluefast continues to offer the Standard Edge Gluer to customers that need to apply adhesive only to the bottom edge of a substrate up to 5/8" thick. Features of the Top Side Edge Gluer An easy-to-use, convenient, adjustable and precise adhesive system, The Gluefast Company's Top Side Edge Gluer is used to apply adhesive to paper, card, corrugated stock or binder board quickly and efficiently. The Top Side Edge Gluer features a fully enclosed gear motor, adjustable glue film and speed control, as well as trouble-free maintenance for heavy industrial use. The machine glues any stock up to 1" thick and adjusts the glue film width from 1/8" to 3 1/2" so you can apply exactly the amount of adhesive desired. Adjustment of the glue film thickness is as simple as turning a knob. The standard motor speed control gives the operator greater flexibility and is particularly practical when edge gluing smaller pieces. Gluefast’s Top Side Edge Gluer has a large adhesive reservoir that holds more than 1 gallon (5 liters). Key Benefits of the Top Side Edge Gluer include: Applies adhesive to the top edge of an item. Easy and convenient to use. Adjustable glue and speed control. 115 volts or 220 volts available.

The Top Side Edge Gluer from Gluefast

Most gluing and coating machinery applies adhesive to the bottom section of the product but Gluefast's Top Side Edge Gluer was designed to apply an adhesive to the top surface. Our adhesive application equipment, The Top Side Edge Gluer, can drastically increase productivity by eliminating the need to first apply adhesive to one side and then to flip the glued sheet over for another run. Gluefast continues to offer the Standard Edge Gluer to customers that need to apply adhesive only to the bottom edge of a substrate up to 5/8" thick.

Features of the Top Side Edge Gluer
An easy-to-use, convenient, adjustable and precise adhesive system, The Gluefast Company's Top Side Edge Gluer is used to apply adhesive to paper, card, corrugated stock or binder board quickly and efficiently. The Top Side Edge Gluer features a fully enclosed gear motor, adjustable glue film and speed control, as well as trouble-free maintenance for heavy industrial use.

The machine glues any stock up to 1" thick and adjusts the glue film width from 1/8" to 3 1/2" so you can apply exactly the amount of adhesive desired. Adjustment of the glue film thickness is as simple as turning a knob. The standard motor speed control gives the operator greater flexibility and is particularly practical when edge gluing smaller pieces. Gluefast’s Top Side Edge Gluer has a large adhesive reservoir that holds more than 1 gallon (5 liters).

Key Benefits of the Top Side Edge Gluer include:

  • Applies adhesive to the top edge of an item.
  • Easy and convenient to use.
  • Adjustable glue and speed control.
  • 115 volts or 220 volts available.
Supplier's Site

Technical Specifications

  Gluefast Company, Inc. (The)
Product Category Fluid Dispensing Equipment
Product Number Top Side Edge Gluer
Product Name Edge Gluers
Application AdhesiveSilicone
Unlock Full Specs
to access all available technical data

Similar Products

HLC Dispensing Solutions, HLC Model 455 System -  - Dymax
Specs
Dispense Rate 0.9006 L/min (0.9154 in³/sec)
View Details
Solvent Dispenser - DOSASET - Marposs Corp
Specs
Dispensing Equipment Type Dispense Only
View Details
Hot and Cold Water Mixing Station - HCX - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense (optional feature)
Application Cleaners; FoodBeverage; Water
Dispense Rate 65.15 L/min (66.22 in³/sec)
View Details