Aaeon Systems Inc. Embedded Motherboard With Intel® Core™ i5/i3 Quad Core™ / Dual Core™ Processor EMB-H61A

Description
The EMB-H61A is a Mini-ITX form factor board with a 2rd generation Intel® Core™ i5 processor and the Intel® Core™ H61 chipset. Moreover, up to 16GB of DDR3 1066/1333 memory is feasible for two SODIMMs. Its two SATA 3.0Gb/s and CF-SATA ports provide ample storage space. Additionally, this board offers eight USB2.0 ports, one keyboard/mouse and six COM ports. Users can increase board functionality with onePCI-Express[X4] X 1, Full Size Mini PCIe Socket With One SIM Slot X 1. EMB-H61A has two Gigabit Ethernet ports to help with fast internet connection. This motherboard supports independent displays via Display port, LVDS and HDMI. Applications Gaming Machine Industrial control automation Medical equipment Telecom Transportation Features Intel 2nd Generation Core i5/i3 Processor Intel Core H61 Dual-Channel DDR3 1333/1066 MHz SODIMM x 2, Up to 16GB Gigabit Ethernet x 2 Intel Integrated Graphics Engine Supports Independent Display By VGA, DVI, HDMI, LVDS HD 5.1CH Audio SATA 3.0Gb/s x 2, CF-SATA x 1 USB2.0 x 8 , COM x 6 PCI-Express[x4] x 1, Mini Card x 1, TPM Module (Optional)
Description
The EMB-H61A is a Mini-ITX form factor board with a 2rd generation Intel® Core™ i5 processor and the Intel® Core™ H61 chipset. Moreover, up to 16GB of DDR3 1066/1333 memory is feasible for two SODIMMs. Its two SATA 3.0Gb/s and CF-SATA ports provide ample storage space. Additionally, this board offers eight USB2.0 ports, one keyboard/mouse and six COM ports. Users can increase board functionality with onePCI-Express[X4] X 1, Full Size Mini PCIe Socket With One SIM Slot X 1. EMB-H61A has two Gigabit Ethernet ports to help with fast internet connection. This motherboard supports independent displays via Display port, LVDS and HDMI. Applications Gaming Machine Industrial control automation Medical equipment Telecom Transportation Features Intel 2nd Generation Core i5/i3 Processor Intel Core H61 Dual-Channel DDR3 1333/1066 MHz SODIMM x 2, Up to 16GB Gigabit Ethernet x 2 Intel Integrated Graphics Engine Supports Independent Display By VGA, DVI, HDMI, LVDS HD 5.1CH Audio SATA 3.0Gb/s x 2, CF-SATA x 1 USB2.0 x 8 , COM x 6 PCI-Express[x4] x 1, Mini Card x 1, TPM Module (Optional)

Suppliers

Company
Product
Description
Supplier Links
Embedded Motherboard With Intel® Core™ i5/i3 Quad Core™ / Dual Core™ Processor - EMB-H61A - Aaeon Systems Inc.
Brea, CA, USA
Embedded Motherboard With Intel® Core™ i5/i3 Quad Core™ / Dual Core™ Processor
EMB-H61A
Embedded Motherboard With Intel® Core™ i5/i3 Quad Core™ / Dual Core™ Processor EMB-H61A
The EMB-H61A is a Mini-ITX form factor board with a 2rd generation Intel® Core™ i5 processor and the Intel® Core™ H61 chipset. Moreover, up to 16GB of DDR3 1066/1333 memory is feasible for two SODIMMs. Its two SATA 3.0Gb/s and CF-SATA ports provide ample storage space. Additionally, this board offers eight USB2.0 ports, one keyboard/mouse and six COM ports. Users can increase board functionality with onePCI-Express[X4] X 1, Full Size Mini PCIe Socket With One SIM Slot X 1. EMB-H61A has two Gigabit Ethernet ports to help with fast internet connection. This motherboard supports independent displays via Display port, LVDS and HDMI. Applications Gaming Machine Industrial control automation Medical equipment Telecom Transportation Features Intel 2nd Generation Core i5/i3 Processor Intel Core H61 Dual-Channel DDR3 1333/1066 MHz SODIMM x 2, Up to 16GB Gigabit Ethernet x 2 Intel Integrated Graphics Engine Supports Independent Display By VGA, DVI, HDMI, LVDS HD 5.1CH Audio SATA 3.0Gb/s x 2, CF-SATA x 1 USB2.0 x 8 , COM x 6 PCI-Express[x4] x 1, Mini Card x 1, TPM Module (Optional)

The EMB-H61A is a Mini-ITX form factor board with a 2rd generation Intel® Core™ i5 processor and the Intel® Core™ H61 chipset. Moreover, up to 16GB of DDR3 1066/1333 memory is feasible for two SODIMMs. Its two SATA 3.0Gb/s and CF-SATA ports provide ample storage space. Additionally, this board offers eight USB2.0 ports, one keyboard/mouse and six COM ports. Users can increase board functionality with onePCI-Express[X4] X 1, Full Size Mini PCIe Socket With One SIM Slot X 1. EMB-H61A has two Gigabit Ethernet ports to help with fast internet connection. This motherboard supports independent displays via Display port, LVDS and HDMI.

Applications

  • Gaming Machine

  • Industrial control automation

  • Medical equipment

  • Telecom

  • Transportation

Features

  • Intel 2nd Generation Core i5/i3 Processor

  • Intel Core H61

  • Dual-Channel DDR3 1333/1066 MHz SODIMM x 2, Up to 16GB

  • Gigabit Ethernet x 2

  • Intel Integrated Graphics Engine Supports Independent Display By VGA, DVI, HDMI, LVDS

  • HD 5.1CH Audio

  • SATA 3.0Gb/s x 2, CF-SATA x 1

  • USB2.0 x 8 , COM x 6

  • PCI-Express[x4] x 1, Mini Card x 1, TPM Module (Optional)
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Computer Motherboards
Product Number EMB-H61A
Product Name Embedded Motherboard With Intel® Core™ i5/i3 Quad Core™ / Dual Core™ Processor
Processor / CPU Intel Core™ i7
Unlock Full Specs
to access all available technical data

Similar Products

VIA ULV Eden 500MHz/1GHz 3.5
Specs
Processor / CPU VIA ULV Eden 500MHz or VIA ULV Eden 1GHz
Chipset VIA
Processor Speed 1 GHz
View Details
 - IPC-MP742 - Ant Computer, Inc.
Ant Computer, Inc.
Specs
Processor / CPU Intel® Core 2 Duo / Celeron®; Intel® Core™2 Quad
Chipset INTEL
Processor Speed 1.8 to 3.3 GHz
View Details
Embedded Motherboard With Intel® Core™ i7/ i5/ Celeron® Quad Core/ Dual Core Processor - EMB-QM77 - Aaeon Systems Inc.
Specs
Processor / CPU Intel Core™ i7
Chipset INTEL
Form Factor MiniATX
View Details