Computer Express L.L.C. VIA ULV Eden 500MHz/1GHz 3.5" Mini-board CEX-V7002

Description
• VIA ULV Eden 500MHz/1GHz processor soldered • 1 x 200-pin DDR SO-DIMM Socket up to 1GB • 18/24-bit LVDS and CRT display supported • Multi-expansion (6 x USB, 1 x CF, 2 x SATA)
Description
• VIA ULV Eden 500MHz/1GHz processor soldered • 1 x 200-pin DDR SO-DIMM Socket up to 1GB • 18/24-bit LVDS and CRT display supported • Multi-expansion (6 x USB, 1 x CF, 2 x SATA)

Suppliers

Company
Product
Description
Supplier Links
VIA ULV Eden 500MHz/1GHz 3.5
Berlin, CT, USA
VIA ULV Eden 500MHz/1GHz 3.5" Mini-board
CEX-V7002
VIA ULV Eden 500MHz/1GHz 3.5" Mini-board CEX-V7002
• VIA ULV Eden 500MHz/1GHz processor soldered • 1 x 200-pin DDR SO-DIMM Socket up to 1GB • 18/24-bit LVDS and CRT display supported • Multi-expansion (6 x USB, 1 x CF, 2 x SATA)

• VIA ULV Eden 500MHz/1GHz processor soldered • 1 x 200-pin DDR SO-DIMM Socket up to 1GB • 18/24-bit LVDS and CRT display supported • Multi-expansion (6 x USB, 1 x CF, 2 x SATA)

Supplier's Site

Technical Specifications

  Computer Express L.L.C.
Product Category Computer Motherboards
Product Number CEX-V7002
Product Name VIA ULV Eden 500MHz/1GHz 3.5" Mini-board
Processor / CPU VIA ULV Eden 500MHz or VIA ULV Eden 1GHz
Chipset VIA
Processor Speed 1 GHz
Memory 1 GB
Unlock Full Specs
to access all available technical data

Similar Products

12th/13th/14th Gen Intel® Core™ Processor LGA1700 - AIMB-278Q-EAB1 - Advantech
Specs
Processor / CPU Intel® 12/13/14th Gen Core™ I Processor
Chipset Q670E
Power Connectors ATX
View Details
Intel® Core™ i7/i5/i3 Mini-ITX Motherboard - IMB-185 - Industrial PC, Inc.
Specs
Processor / CPU 4th Generation Intel® Core™ i3/i5/i7
CPU Socket LGA Socket
Chipset INTEL
View Details
 - EMB-9658T - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Processor / CPU Intel Celeron; Intel® Core 2 Duo / Celeron®
Chipset INTEL
Bus / Standard PCI; PCI Express
View Details
P4SBR - P4SBR - Supermicro Computer, Inc.
Supermicro Computer, Inc.
View Details