Giga-tronics Incorporated RF Power Meter 8541B

Description
The 8541B is a used RF Power Meter from Gigatronics. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.. Additional Features: Frequency range: 10 MHz to 40 GHz, depending on sensor used (not included) power range: -70 dBm to +47 dBm (100 pW to 50 Watt). Input Connector: Proprietary Instrument Type: Power Meter Maximum Frequency: 40 GHz Modifier: Universal The Gigatronics Model 8541B Power Meter is a single channel digital power meter.
Description
The 8541B is a used RF Power Meter from Gigatronics. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.. Additional Features: Frequency range: 10 MHz to 40 GHz, depending on sensor used (not included) power range: -70 dBm to +47 dBm (100 pW to 50 Watt). Input Connector: Proprietary Instrument Type: Power Meter Maximum Frequency: 40 GHz Modifier: Universal The Gigatronics Model 8541B Power Meter is a single channel digital power meter.

Suppliers

Company
Product
Description
Supplier Links
RF Power Meter - 8541B - ValueTronics International, Inc.
Elgin, IL, USA
RF Power Meter
8541B
RF Power Meter 8541B
The 8541B is a used RF Power Meter from Gigatronics. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.. Additional Features: Frequency range: 10 MHz to 40 GHz, depending on sensor used (not included) power range: -70 dBm to +47 dBm (100 pW to 50 Watt). Input Connector: Proprietary Instrument Type: Power Meter Maximum Frequency: 40 GHz Modifier: Universal The Gigatronics Model 8541B Power Meter is a single channel digital power meter.

The 8541B is a used RF Power Meter from Gigatronics. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals..

Additional Features:

  • Frequency range: 10 MHz to 40 GHz, depending on sensor used (not included)
  • power range: -70 dBm to +47 dBm (100 pW to 50 Watt).
  • Input Connector: Proprietary
  • Instrument Type: Power Meter
  • Maximum Frequency: 40 GHz
  • Modifier: Universal

The Gigatronics Model 8541B Power Meter is a single channel digital power meter.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Meters
Product Number 8541B
Product Name RF Power Meter
Unlock Full Specs
to access all available technical data

Similar Products

USB Pulse Profiling Sensors - LB680A - LadyBug Technologies LLC
Specs
Output Interface Universal Serial Bus
View Details
SDRlab 122-16 External Clock Standard Kit -  - Red Pitaya, d.o.o.
Specs
Form Factor Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Options & Features Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; dB readings; Has Integrating Functions (optional feature); Programmable; Removable data storage; Has Scaling Function; Temperature Compensated (optional feature); Triggering
View Details
TriField® Meter -  - AlphaLab, Inc.
AlphaLab, Inc.
Specs
Form Factor Handheld
Display Type Analog
Options & Features Battery powered
View Details
Quantum Analyzer - UHFQA - Zurich Instruments
Zurich Instruments
Specs
Form Factor Bench top
View Details