Giga-tronics Incorporated RF Power Meter 8541

Description
The 8541 is a used RF Power Meter from Gigatronics. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.. Additional Features: Frequency Range: 10 MHz to 40 GHz (sensor dependent) Power Range: -70 dBm to +47 dBm (100 pW to 50 Watt) (sensor dependent) Single Sensor Dynamic Range: CW Sensors: 90 dB Peak Power Sensors: 40 dB, Peak; 50 dB, CW Display Resolution: User selectable from 1 dB to 0.001 dB in Log mode, and from 1 to 4 digits of display resolution in Linear mode Functions: Averaging dB Rel and Offset Configuration Storage Registers Power Measurements and Display Configuration: Any two of the following channel configurations, simultaneously: A, B, A/B, B/A, A-B, B-A, DLYA, DLYB (for two channel 8542 only) The Ggatronics 8541 Power Meter is a single channel digital power meter.
Datasheet
Description
The 8541 is a used RF Power Meter from Gigatronics. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.. Additional Features: Frequency Range: 10 MHz to 40 GHz (sensor dependent) Power Range: -70 dBm to +47 dBm (100 pW to 50 Watt) (sensor dependent) Single Sensor Dynamic Range: CW Sensors: 90 dB Peak Power Sensors: 40 dB, Peak; 50 dB, CW Display Resolution: User selectable from 1 dB to 0.001 dB in Log mode, and from 1 to 4 digits of display resolution in Linear mode Functions: Averaging dB Rel and Offset Configuration Storage Registers Power Measurements and Display Configuration: Any two of the following channel configurations, simultaneously: A, B, A/B, B/A, A-B, B-A, DLYA, DLYB (for two channel 8542 only) The Ggatronics 8541 Power Meter is a single channel digital power meter.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Meter - 8541 - ValueTronics International, Inc.
Elgin, IL, USA
RF Power Meter
8541
RF Power Meter 8541
The 8541 is a used RF Power Meter from Gigatronics. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.. Additional Features: Frequency Range: 10 MHz to 40 GHz (sensor dependent) Power Range: -70 dBm to +47 dBm (100 pW to 50 Watt) (sensor dependent) Single Sensor Dynamic Range: CW Sensors: 90 dB Peak Power Sensors: 40 dB, Peak; 50 dB, CW Display Resolution: User selectable from 1 dB to 0.001 dB in Log mode, and from 1 to 4 digits of display resolution in Linear mode Functions: Averaging dB Rel and Offset Configuration Storage Registers Power Measurements and Display Configuration: Any two of the following channel configurations, simultaneously: A, B, A/B, B/A, A-B, B-A, DLYA, DLYB (for two channel 8542 only) The Ggatronics 8541 Power Meter is a single channel digital power meter.

The 8541 is a used RF Power Meter from Gigatronics. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals..

Additional Features:

  • Frequency Range: 10 MHz to 40 GHz (sensor dependent)
  • Power Range: -70 dBm to +47 dBm (100 pW to 50 Watt) (sensor dependent)
  • Single Sensor Dynamic Range:
  • CW Sensors: 90 dB
  • Peak Power Sensors: 40 dB, Peak; 50 dB, CW
  • Display Resolution: User selectable from 1 dB to 0.001 dB in Log mode, and from 1 to 4 digits of display resolution in Linear mode

Functions:

  • Averaging
  • dB Rel and Offset
  • Configuration Storage Registers
  • Power Measurements and Display Configuration:
  • Any two of the following channel configurations, simultaneously: A, B, A/B, B/A, A-B, B-A, DLYA, DLYB (for two channel 8542 only)

The Ggatronics 8541 Power Meter is a single channel digital power meter.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Meters
Product Number 8541
Product Name RF Power Meter
Unlock Full Specs
to access all available technical data

Similar Products

True RMS Power Sensors - LB5967L - LadyBug Technologies LLC
LadyBug Technologies LLC
Specs
Options & Features Triggering
Output Interface Universal Serial Bus
dBm Measurement Range -50 to 20 dBm
View Details
Quantum Analyzer - UHFQA - Zurich Instruments
Zurich Instruments
Specs
Form Factor Bench top
View Details
RF Thermistor Power Meter - 1830A - TEGAM, Inc.
Specs
Form Factor Bench top
Display Type Digital
Options & Features Programmable
View Details
RF Power Meter - 4400 - ValueTronics International, Inc.
Boonton Electronics Corporation
View Details