Giga-tronics Incorporated RF Sensor 80353A

Description
The 80353A is a used 18 GHz 0.2 Watts RF Sensor from Gigatronics. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Frequency range: 45 MHz - 26.5 GHz Peak Measurement range: -20 dBm to +20 dBm CW Measurement range: -30 dBm to +20 dBm Max Power: +23 dBm (200 mW) 50 ohm input impedance K(m) connector The Gigatronics 80353A Peak Power Sensor was built for use with the Gigatronics 8650A series power-meters, which include the 8651A and 8652A. The 80353A provides both pulsed and cw measurements.
Description
The 80353A is a used 18 GHz 0.2 Watts RF Sensor from Gigatronics. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Frequency range: 45 MHz - 26.5 GHz Peak Measurement range: -20 dBm to +20 dBm CW Measurement range: -30 dBm to +20 dBm Max Power: +23 dBm (200 mW) 50 ohm input impedance K(m) connector The Gigatronics 80353A Peak Power Sensor was built for use with the Gigatronics 8650A series power-meters, which include the 8651A and 8652A. The 80353A provides both pulsed and cw measurements.

Suppliers

Company
Product
Description
Supplier Links
RF Sensor 80353A
The 80353A is a used 18 GHz 0.2 Watts RF Sensor from Gigatronics. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Frequency range: 45 MHz - 26.5 GHz Peak Measurement range: -20 dBm to +20 dBm CW Measurement range: -30 dBm to +20 dBm Max Power: +23 dBm (200 mW) 50 ohm input impedance K(m) connector The Gigatronics 80353A Peak Power Sensor was built for use with the Gigatronics 8650A series power-meters, which include the 8651A and 8652A. The 80353A provides both pulsed and cw measurements.

The 80353A is a used 18 GHz 0.2 Watts RF Sensor from Gigatronics. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors.

Additional Features:

  • Frequency range: 45 MHz - 26.5 GHz
  • Peak Measurement range: -20 dBm to +20 dBm
  • CW Measurement range: -30 dBm to +20 dBm
  • Max Power: +23 dBm (200 mW)
  • 50 ohm input impedance
  • K(m) connector

The Gigatronics 80353A Peak Power Sensor was built for use with the Gigatronics 8650A series power-meters, which include the 8651A and 8652A. The 80353A provides both pulsed and cw measurements.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number 80353A
Product Name RF Sensor
Frequency Range 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

USB/Ethernet Peak&Avg Power Sensor 500 MHz - 40GHz, -20 to +20 dBm - PWR-40PW-RC - Mini-Circuits
Specs
Frequency Range 500 MHz
Bandwidth 10000 to 30000 kHz
Input Voltage 5 volts
View Details
Detectors - NWD-28 - kTB Solutions
kTB Solutions
Specs
Frequency Range 26500 to 40000 MHz
Connector Type WR-28
View Details
Zero Bias Schottky Detectors 109A - 109A - KRYTAR, Inc.
Specs
Frequency Range 10 to 18500 MHz
Connector Type BNC
View Details
Schottky Zero Bias Detector, 2 GHz to 4 GHz, N, Negative Video Out, +20 dBm max Pin - SMD0204N - Fairview Microwave Inc.
Specs
Frequency Range 2000 to 4000 MHz
Connector Type Type N; SMA
View Details