The KRYTAR 210S is a planar doped barrier detector covering 100 MHz to 18.5 GHz, designed for microwave power measurement and signal monitoring applications. It features an SMC jack connector, measures 2.33 inches in length and 0.83 inches in diameter, and operates from -54°C to +100°C. The device has a maximum input power of 200 mW, output capacitance of 3 pF, and negative output polarity. VSWR is rated at 1.3 to 15 GHz, with frequency response accuracy of ±0.3 dB up to 12.4 GHz and ±0.6 dB up to 18.5 GHz. Input is via an N male connector.
KRYTAR Planar Doped Barrier Detectors are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Power Detectors |
| Product Number | 210S |
| Product Name | Planar Doped Barrier Detectors 210S |
| Frequency Range | 100000 to 18500 MHz |