Giga-tronics Incorporated RF Sensor 80350A

Description
The 80350A is a used 18 GHz 0.1 Watts RF Sensor from Gigatronics. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Frequency Range/Power Range- 45 MHz to 18 GHz -20 to +20 dBm, Peak -30 to + 20 dBm, CW Max Power- +23 dBm (200 mW) CW or Peak The Gigatronics 80350A Peak Power Sensors are the most affordable and accurate way to make peak power measurements.
Description
The 80350A is a used 18 GHz 0.1 Watts RF Sensor from Gigatronics. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Frequency Range/Power Range- 45 MHz to 18 GHz -20 to +20 dBm, Peak -30 to + 20 dBm, CW Max Power- +23 dBm (200 mW) CW or Peak The Gigatronics 80350A Peak Power Sensors are the most affordable and accurate way to make peak power measurements.

Suppliers

Company
Product
Description
Supplier Links
RF Sensor 80350A
The 80350A is a used 18 GHz 0.1 Watts RF Sensor from Gigatronics. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Frequency Range/Power Range- 45 MHz to 18 GHz -20 to +20 dBm, Peak -30 to + 20 dBm, CW Max Power- +23 dBm (200 mW) CW or Peak The Gigatronics 80350A Peak Power Sensors are the most affordable and accurate way to make peak power measurements.

The 80350A is a used 18 GHz 0.1 Watts RF Sensor from Gigatronics. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors.

Additional Features:

Frequency Range/Power Range-

  • 45 MHz to 18 GHz
  • -20 to +20 dBm, Peak
  • -30 to + 20 dBm, CW

Max Power-

  • +23 dBm
  • (200 mW)
  • CW or Peak

The Gigatronics 80350A Peak Power Sensors are the most affordable and accurate way to make peak power measurements.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number 80350A
Product Name RF Sensor
Frequency Range 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Planar Doped Barrier Detectors 704A - 704A - KRYTAR, Inc.
Specs
Frequency Range 100000 to 50000 MHz
Connector Type SMA
View Details
Detectors - NWD-19 - kTB Solutions
kTB Solutions
Specs
Frequency Range 40000 to 60000 MHz
Connector Type WR-19
View Details
USB Power Sensor 1 MHz - 8 GHz, -30 to +20 dBm - PWR-8GHS - Mini-Circuits
Specs
Input Voltage 15 volts
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Detector/Controller - 2087-6001-13 - Richardson RFPD
Specs
Frequency Range 10 to 18000 MHz
dBm Measurement Range 20 dBm
View Details