Giga-tronics Incorporated RF Sensor 80303A

Description
The 80303A is a used 26.5 GHz 0.2 Watts RF Sensor from Gigatronics. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: 10 MHz to 26.5 GHz frequency range +20 dBm to -70 dBm power range +23 dBm max. power 50 ohm Type-K (male) connector The Gigatronic 80303A is a Standard Power RF Sensor that is part of the 80301A Series which works with the 8540B, 8540C, 8650A, 8650B and 58542 VXI series power meters and the 8003 Scalar Network Analyzer.
Description
The 80303A is a used 26.5 GHz 0.2 Watts RF Sensor from Gigatronics. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: 10 MHz to 26.5 GHz frequency range +20 dBm to -70 dBm power range +23 dBm max. power 50 ohm Type-K (male) connector The Gigatronic 80303A is a Standard Power RF Sensor that is part of the 80301A Series which works with the 8540B, 8540C, 8650A, 8650B and 58542 VXI series power meters and the 8003 Scalar Network Analyzer.

Suppliers

Company
Product
Description
Supplier Links
RF Sensor 80303A
The 80303A is a used 26.5 GHz 0.2 Watts RF Sensor from Gigatronics. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: 10 MHz to 26.5 GHz frequency range +20 dBm to -70 dBm power range +23 dBm max. power 50 ohm Type-K (male) connector The Gigatronic 80303A is a Standard Power RF Sensor that is part of the 80301A Series which works with the 8540B, 8540C, 8650A, 8650B and 58542 VXI series power meters and the 8003 Scalar Network Analyzer.

The 80303A is a used 26.5 GHz 0.2 Watts RF Sensor from Gigatronics. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors.

Additional Features:

  • 10 MHz to 26.5 GHz frequency range
  • +20 dBm to -70 dBm power range
  • +23 dBm max. power
  • 50 ohm Type-K (male) connector

The Gigatronic 80303A is a Standard Power RF Sensor that is part of the 80301A Series which works with the 8540B, 8540C, 8650A, 8650B and 58542 VXI series power meters and the 8003 Scalar Network Analyzer.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number 80303A
Product Name RF Sensor
Frequency Range 26500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

USB/Ethernet RMS Power Sensor 50 MHz - 18 GHz, -60 to +20 dBm - PWR-18RMS-RC - Mini-Circuits
Specs
Frequency Range 50 MHz
Bandwidth 100000 kHz
Connector Type Type N
View Details
Detectors - NWD-22 - kTB Solutions
kTB Solutions
Specs
Frequency Range 33000 to 50000 MHz
Connector Type WR-22
View Details
Directional Detectors 184020KS - 184020KS - KRYTAR, Inc.
Specs
Frequency Range 18000 to 40000 MHz
dBm Measurement Range 40 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature); 2.92 mm
View Details
Power Detector, 50 MHz to 5 GHz, SMA, Postive Output Slope - FMPT1000 - Fairview Microwave Inc.
Specs
Frequency Range 50 to 5000 MHz
Connector Type SMA
View Details