The 2086-6010-00 is a biased Schottky detector designed for RF power measurement from 1.0 to 18.0 GHz. It has a flat frequency response with ±1.25 dB max deviation, a minimum open circuit voltage sensitivity of 1500 mV/mW, and a tangential sensitivity of -52 dBm. The output capacitance is 12 pF typical, and the video resistance is 700 ohms typical with negative output polarity. It supports up to 200 mW CW input power and operates from -65°C to +125°C. The device requires a nominal bias current of 50 µA.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | RF Power Detectors |
| Product Number | 2086-6010-00 |
| Product Name | Detector/Controller |
| Frequency Range | 1000 to 18000 MHz |