The 202040016K is a 2-40 GHz directional detector with a 2.92 mm female RF connector and SMA, BNC, or SMC female detector output. It has an insertion loss of less than 0.9 dB from 2 to 20 GHz and less than 1.6 dB from 20 to 40 GHz, a directivity greater than 15 dB from 2 to 20 GHz and greater than 11 dB from 20 to 40 GHz, and a maximum VSWR of 1.5 from 2 to 20 GHz and 1.7 from 20 to 40 GHz. It offers a low-level sensitivity greater than 10 µV/µW, a detector output capacitance of 3 pF, negative polarity, and a power rating of 4 W. Operating temperature ranges from -54°C to +85°C. The device weighs 1.8 ounces.
KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Power Detectors |
| Product Number | 202040016K |
| Product Name | Directional Detectors 202040016K |
| Frequency Range | 2000 to 40000 MHz |