Metering ball valve type 523 Pro PVC-U with solvent cement spigots, designed for easy installation and removal, featuring a PTFE ball seat and 180° angle of operation with scale. It includes integrated stainless steel mounting inserts and is compatible with Type 523 dimensions. The part number 161523451 corresponds to the FKM seal variant for a 16 mm bore, with a kv-value of 11 l/min at Δp=1 bar, and a weight of 0.170 kg.
With solvent cement spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161523451 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-523 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 0.63 inch (16.00 mm) |