Check valve type 561 PVC-U for vertical installation, with solvent cement sockets and a flow-optimized return cone, designed for vibration-free operation at high flow velocities and sealing at a minimum water column of 2 m. The 161 561 015 variant has a nominal size of DN 40, a pressure rating of 16 bar, a kv-value of 850 l/min, and a weight of 0.488 kg with FKM sealing. It has an overall length of 146 mm, an end connector diameter of 84 mm, and a Z-length of 94 mm. Compatible with ball valve type 546 in installation length.
Without spring With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161561015 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |