TP Reduced tee 90° PVC-U metric fitting with nominal bore diameters of 90 mm and 50 mm, rated for 16 bar pressure, weighing 0.703 kg, with overall length 106 mm, end face to center distances of 61 mm and 31 mm, and connection dimensions of 51 mm and 61 mm.
TP Reduced tee 90° PVC-U metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | RV0TRI90F |
| Product Name | TP - Fittings |
| Fitting Type | Tee Fitting |