TP Reducing bush PVC-U metric for reducing from 90 mm to 50 mm, with a pressure rating of 30 bar, length L2 of 31 mm, and weight of 0.210 kg. The fitting is designed for metric PVC-U pipework connections and is identified by the part number RV0RCI90F.
TP Reducing bush PVC-U metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | RV0RCI90F |
| Product Name | TP - Fittings |
| Connection Type | Cementing |