TP reducing socket PVC-U metric with nominal bore sizes of 25 mm and 20 mm, rated for 16 bar pressure, featuring an octagonal wrench flat. Dimensions include E2=28 mm, E1=34 mm, L2=16 mm, L1=19 mm, and a weight of 0.016 kg.
TP Reducing socket PVC-U metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | RV0MRI25B |
| Product Name | TP - Fittings |
| Connection Type | Cementing |