The ELGEF Plus Tapping saddle for PE100 pipes with 360° rotatable outlet is designed for tapping live mains under pressure, with a maximum rating of 10 bar for gas and 16 bar for water. It includes an integrated cutter, lower part, 4 mm pin connectors, limited path fusion indicators, and an O-ring-sealed screw cap. It is suitable for pipes with SDR ratings between 9 and 26, but not for walls thicker than SDR17. The saddle is available for pipe diameters from d63 to d400 mm, with dimensions varying by nominal diameter and SDR. The exact part number 193131475 is not listed, but it belongs to the series identified by code 193.
d63-400mm/ SDR11 / With 360° rotatable outlet
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 193131475 |
| Product Name | Fittings - Saddles |
| Connection Type | Electrofusion |