The ELGEF Plus Tapping saddle for PE100 pipes with a nominal diameter of 63 mm and 40 mm outlet is designed for tapping live mains under pressure with a maximum pressure rating of 16 bar for water and 10 bar for gas. It features an integrated cutter, a 360° rotatable outlet, 4 mm pin connectors, limited path fusion indicators, a long fusion outlet, and an O-ring-sealed screw cap. The unit is suitable for SDR pipe series 9-17.6 and includes the lower part. Dimensions include a length of 137 mm, height of 81 mm, and width of 32 mm, with a weight of 0.811 kg.
d63-400mm/ SDR11 / With 360° rotatable outlet
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 193131405 |
| Product Name | Fittings - Saddles |
| Connection Type | Electrofusion |