RV0MAT16A is a TP plain socket fitting for Inch BS/metric applications, with a bore diameter of 16 mm (3/8 inch) and a maximum working pressure of 16 bar. It has a weight of 0.006 kg, a insertion depth H1 of 15 mm, an outer diameter H2 of 14 mm, and an overall length E of 22 mm. The fitting is designed for use with tubing of the specified size and pressure rating.
TP Plain socket Inch BS/metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | RV0MAT16A |
| Product Name | TP - Fittings |
| Connection Type | Cementing |