RV0MAP25C is a plain/threaded socket fitting in PVC-U with a thread size of 3/4 inch and a nominal pressure rating of 16 bar. It has an outer diameter of 25 mm, a length L1 of 19 mm, and a weight of 0.024 kg. The fitting features an octagon-less design and a socket depth Z of 6 mm.
TP Plain/threaded socket Rp PVC-U
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | RV0MAP25C |
| Product Name | TP - Fittings |
| Connection Type | Tube - Male English Straight Thread; Mechanical |