158001070 is a blue clamp saddle for 90 mm diameter pipes with a 2 inch nominal pipe size, rated for PN16 pressure, featuring a stainless steel AISI430 reinforcement ring, an NBR O-ring gasket with a flat lip, and six galvanized M8x60 bolts. It has a weight of 0.479 kg and is suitable for PE and PVC pipes with ISO 7 parallel female threads.
654 - Blue clamp saddles with stainless steel reinforcing ring, flat gasket and galvanized bolts and nuts (PN16-PN10)
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 158001070 |
| Product Name | Fittings - Saddles |
| Fitting Type | Tee Fitting |